LTV-817-B
LTV-817-B
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 4-DIP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-817-B Datasheet
History Price: $0.10973
In Stock: 17700
LTV-817-B Specification
Specification
Part No
LTV-817-B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-8x7
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
LTV-817-B PDF Datasheet
LTV-817-B Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-817-B Description

## Detailed Overview of Lite-On Inc LTV-817-B

The Lite-On Inc LTV-817-B is an optocoupler, also known as an opto-isolator, designed to provide electrical isolation between different sections of a circuit while allowing signal transmission. This component is widely used in various electronic applications due to its ability to protect sensitive components from high voltages and transient spikes. Below is a detailed description of the LTV-817-B, including its specifications, features, and typical uses.

## General Description

The LTV-817-B consists of an LED and a phototransistor within a single package. The LED emits light when a current passes through it, and this light is detected by the phototransistor. The phototransistor then produces a corresponding output signal. This design ensures that electrical signals are transmitted between the input and output circuits while maintaining electrical isolation.

## Key Specifications

1. Package and Pin Configuration:
- Package Type: 4-pin Dual-Inline Package (DIP-4)
- Package Dimensions: 5.08 mm x 4.57 mm (0.20 inches x 0.18 inches)
- Pin Configuration:
- Pin 1 (Anode): Anode of the LED
- Pin 2 (Cathode): Cathode of the LED
- Pin 3 (Collector): Collector of the phototransistor
- Pin 4 (Emitter): Emitter of the phototransistor

2. Electrical Characteristics:

- LED Forward Voltage (V_F): 1.2V to 1.4V at I_F = 20 mA
- The forward voltage is the voltage drop across the LED when it is operating with a forward current of 20 milliamps.

- LED Forward Current (I_F): 20 mA (maximum)
- This is the maximum current that can flow through the LED to ensure proper operation.

- Collector-Emitter Voltage (V_CE): 50V (maximum)
- The maximum allowable voltage between the collector and emitter of the phototransistor.

- Collector Current (I_C): 50 mA (maximum)
- The maximum current the phototransistor can handle in the collector circuit.

- Current Transfer Ratio (CTR): 50% to 600% at I_F = 20 mA, V_CE = 5V
- CTR is a measure of the efficiency of the optocoupler, defined as the ratio of the output current (phototransistor) to the input current (LED). The LTV-817-B offers a CTR range of 50% to 600%, which varies depending on the operating conditions.

- Isolation Voltage (V_ISO): 5,000 VRMS (typical)
- This is the maximum voltage that can be applied between the input and output without causing breakdown, ensuring robust isolation.

- Response Time (t_r/t_f): 10 µs / 5 µs (typical)
- The rise time (t_r) and fall time (t_f) are the times required for the output signal to rise and fall, respectively. For the LTV-817-B, the typical rise time is 10 microseconds and the fall time is 5 microseconds.

- Operating Temperature Range: -55°C to +100°C
- The temperature range in which the optocoupler can operate reliably.

- Storage Temperature Range: -55°C to +125°C
- The temperature range for storing the optocoupler without damage.

3. Mechanical Characteristics:

- Lead Material: Tin-lead alloy
- Lead Plating: Solderable
- Package Material: Epoxy resin
- Flammability Rating: UL 94V-0 (Flame retardant)

## Features:

- Electrical Isolation: Provides isolation between the input and output to protect sensitive circuits from high voltages and noise.
- Compact Package: The DIP-4 package is compact and suitable for integration into standard PCB layouts.
- Wide Current Transfer Ratio (CTR): Allows flexibility in design by accommodating a range of input currents.
- Wide Temperature Range: Operates reliably across a broad temperature range, making it suitable for various environmental conditions.
- Fast Response Time: Quick switching times support high-speed applications.

## Typical Applications:

- Signal Isolation: Protects electronics from high voltages or noise, ensuring signal integrity.
- Switching Power Supplies: Provides isolation between control and power sections in switching power supplies.
- Microcontroller Interfacing: Interfaces microcontrollers with high-voltage circuits, protecting the microcontroller from high voltages.
- Relay Driver Circuits: Controls relays and high-current devices while maintaining isolation between control and load circuits.
- Communication Systems: Used in communication systems to isolate and transmit signals between different parts of the system.

In summary, the Lite-On Inc LTV-817-B is a versatile optocoupler that delivers reliable performance for signal isolation and protection. Its combination of high isolation voltage, wide temperature range, and fast response time makes it a popular choice for a wide range of electronic applications.
LTV-817-B Compare Parts
  • LTV-817-B vs LTV-845S-TA
  • LTV-817-B vs LTV-845S-TA1
  • LTV-817-B vs LTV-844HS-TA1
  • LTV-817-B vs LTV-844HS-TA
  • LTV-817-B vs LTV-824HM
  • LTV-817-B vs LTV-844S-TA1
  • LTV-817-B vs LTV-847S-TA1
  • LTV-817-B vs LTV-847S-TA
  • LTV-817-B vs LTV-846S-TA1
  • LTV-817-B vs LTV-846S-TA
  • LTV-817-B vs LTV-352T-C
  • LTV-817-B vs LTV-352T-D
  • LTV-817-B vs LTV-816S
  • LTV-817-B vs LTV-816S-TA
  • LTV-817-B vs LTV-816S-TA1
  • LTV-817-B vs LTV-207
  • LTV-817-B vs LTV-817
  • LTV-817-B vs LTV-817-A
  • LTV-817-B vs LTV-817-C
  • LTV-817-B vs LTV-352T-B
  • LTV-817-B vs LTV-352T-A
  • LTV-817-B vs LTV-0501
  • LTV-817-B vs LTV-0701
  • LTV-817-B vs LTV-200
  • LTV-817-B vs LTV-205
  • LTV-817-B vs LTV-206
  • LTV-817-B vs LTV-817S
  • LTV-817-B vs LTV-355T-D
  • LTV-817-B vs LTV-354T-A
  • LTV-817-B vs LTV-354T-B
  • LTV-817-B vs LTV-354T-C
  • LTV-817-B vs LTV-354T-D
  • LTV-817-B vs LTV-355T
  • LTV-817-B vs LTV-355T-A
  • LTV-817-B vs LTV-817D
  • LTV-817-B vs LTV-355T-C
  • LTV-817-B vs LTV-356T
  • LTV-817-B vs LTV-356T-A
  • LTV-817-B vs LTV-356T-B
  • LTV-817-B vs LTV-356T-C
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.