LTV-354T-B
LTV-354T-B
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-354T-B Datasheet
History Price: Active
In Stock: 2400
LTV-354T-B Specification
Specification
Part No
LTV-354T-B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-354T
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
LTV-354T-B PDF Datasheet
LTV-354T-B Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-354T-B Description
The Lite-On Inc. LTV-354T-B is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. Optocouplers, also known as opto-isolators, are essential components in electronic systems where it is necessary to transfer signals while maintaining electrical isolation, thus protecting sensitive components from high voltages and noise. The LTV-354T-B is particularly suitable for use in telecommunications, industrial automation, and consumer electronics.

## Overview

The LTV-354T-B is a phototransistor optocoupler that features a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the output device. This configuration allows for efficient signal transmission with high isolation voltage, making it ideal for applications that require reliable performance in noisy environments.

## Key Features

1. High Isolation Voltage: The LTV-354T-B offers an isolation voltage of up to 5,000 Vrms, ensuring that the input and output circuits are electrically isolated, which is crucial for protecting sensitive components.

2. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in various environmental conditions.

3. High Speed: The optocoupler supports high-speed data transmission, with a typical rise time of 10 µs and a fall time of 5 µs, allowing it to be used in fast switching applications.

4. Low Input Current: The LTV-354T-B requires a low input current to operate, typically around 10 mA, which helps in reducing power consumption and improving overall efficiency.

5. Compact Package: The device is available in a compact 4-pin DIP (Dual In-line Package) configuration, making it easy to integrate into various circuit designs.

6. High Gain: The optocoupler features a high current transfer ratio (CTR), typically ranging from 100% to 600%, which ensures effective signal transmission from the input to the output.

7. Moisture Sensitivity Level: The LTV-354T-B is classified as moisture sensitivity level (MSL) 1, indicating that it is suitable for standard soldering processes without special handling.

## Specifications

- Input LED:
- Forward Voltage (Vf): 1.2V (typical at 20 mA)
- Forward Current (If): 20 mA (maximum)
- Reverse Voltage (Vr): 5V (maximum)

- Output Phototransistor:
- Collector-Emitter Voltage (Vce): 30V (maximum)
- Collector Current (Ic): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at If = 10 mA)

- Isolation Voltage: 5,000 Vrms

- Operating Temperature Range: -40°C to +100°C

- Package Type: 4-pin DIP

- Dimensions: Approximately 10.16 mm x 7.62 mm x 4.57 mm (0.4 in x 0.3 in x 0.18 in)

## Applications

The Lite-On LTV-354T-B optocoupler is widely used in various applications, including:

- Telecommunications: Used in signal isolation for communication lines, ensuring that high voltages do not affect sensitive components.
- Industrial Automation: Employed in control systems, motor drives, and other industrial equipment where electrical isolation is necessary.
- Consumer Electronics: Integrated into devices such as power supplies, audio equipment, and home appliances to provide signal isolation and protect against electrical noise.
- Data Acquisition Systems: Used in systems that require accurate data transmission while maintaining isolation between different parts of the system.

## Conclusion

The Lite-On Inc. LTV-354T-B is a reliable and efficient optocoupler that provides high isolation and fast signal transmission, making it suitable for a wide range of applications. Its compact design, low input current requirements, and high current transfer ratio make it an excellent choice for engineers and designers looking to implement electrical isolation in their circuits. With its robust performance and versatility, the LTV-354T-B continues to be a popular choice in the field of electronics.
LTV-354T-B Compare Parts
  • LTV-354T-B vs LTV-845S-TA
  • LTV-354T-B vs LTV-845S-TA1
  • LTV-354T-B vs LTV-844HS-TA1
  • LTV-354T-B vs LTV-844HS-TA
  • LTV-354T-B vs LTV-824HM
  • LTV-354T-B vs LTV-844S-TA1
  • LTV-354T-B vs LTV-847S-TA1
  • LTV-354T-B vs LTV-847S-TA
  • LTV-354T-B vs LTV-846S-TA1
  • LTV-354T-B vs LTV-846S-TA
  • LTV-354T-B vs LTV-352T-C
  • LTV-354T-B vs LTV-352T-D
  • LTV-354T-B vs LTV-816S
  • LTV-354T-B vs LTV-816S-TA
  • LTV-354T-B vs LTV-816S-TA1
  • LTV-354T-B vs LTV-207
  • LTV-354T-B vs LTV-817
  • LTV-354T-B vs LTV-817-A
  • LTV-354T-B vs LTV-817-B
  • LTV-354T-B vs LTV-817-C
  • LTV-354T-B vs LTV-352T-B
  • LTV-354T-B vs LTV-352T-A
  • LTV-354T-B vs LTV-0501
  • LTV-354T-B vs LTV-0701
  • LTV-354T-B vs LTV-200
  • LTV-354T-B vs LTV-205
  • LTV-354T-B vs LTV-206
  • LTV-354T-B vs LTV-817S
  • LTV-354T-B vs LTV-355T-D
  • LTV-354T-B vs LTV-354T-A
  • LTV-354T-B vs LTV-354T-C
  • LTV-354T-B vs LTV-354T-D
  • LTV-354T-B vs LTV-355T
  • LTV-354T-B vs LTV-355T-A
  • LTV-354T-B vs LTV-817D
  • LTV-354T-B vs LTV-355T-C
  • LTV-354T-B vs LTV-356T
  • LTV-354T-B vs LTV-356T-A
  • LTV-354T-B vs LTV-356T-B
  • LTV-354T-B vs LTV-356T-C
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.