LTV-3150S
LTV-3150S
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  Lite-On Inc
Datasheet:   LTV-3150S Datasheet
History Price: Active
In Stock: 35300
LTV-3150S Specification
Specification
Part No
LTV-3150S
Category
Isolators Gate Drivers
Manufacturer
Lite-On Inc
Series
LTV-3150
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
Pulse Width Distortion (Max)
120ns
Rise / Fall Time (Typ)
42ns, 50ns
Current - Output High, Low
800mA, 800mA
Current - Peak Output
1A
Voltage - Forward (Vf) (Typ)
1.37V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
cUR, IEC/EN/DIN, UR
LTV-3150S PDF Datasheet
LTV-3150S Related Parts
LTV-3120
LTV-3120
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3120S-TA1
LTV-3120S-TA1
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150
LTV-3150
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3150-L
LTV-3150-L
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3150S-TA1
LTV-3150S-TA1
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3120S-TA
LTV-3120S-TA
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3120M
LTV-3120M
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3120S
LTV-3120S
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150-L-M
LTV-3150-L-M
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-3150-L-S-TA1
LTV-3150-L-S-TA1
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8SMD
LTV-3150M
LTV-3150M
Lite-On Inc
OPTOISO 5KV 1CH GATE DRIVER 8DIP
LTV-155E
LTV-155E
Lite-On Inc
OPTOISO 3750VDC GATE DRIVER 5SOP
LTV-3150S Compare Parts
  • LTV-3150S vs LTV-3150-L
  • LTV-3150S vs LTV-3150
  • LTV-3150S vs LTV-3120S-TA1
  • LTV-3150S vs LTV-3120
  • LTV-3150S vs LTV-3150-L-S
  • LTV-3150S vs LTV-155E
  • LTV-3150S vs LTV-3150M
  • LTV-3150S vs LTV-3150-L-S-TA1
  • LTV-3150S vs LTV-3150-L-M
  • LTV-3150S vs LTV-3120S
  • LTV-3150S vs LTV-3120M
  • LTV-3150S vs LTV-3120S-TA
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.