IX332BTR
IX332BTR
Obsolete
Description:  IC IGBT GATE DRIVER 2.5A 16SOIC
Manufacturer:  IXYS Corporation
Datasheet:   IX332BTR Datasheet
History Price: Obsolete
In Stock: 30100
IX332BTR Specification
Specification
Part No
IX332BTR
Category
Isolators Gate Drivers
Manufacturer
IXYS Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
2
Voltage - Isolation
4250Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
220ns, 220ns
Pulse Width Distortion (Max)
100ns
Rise / Fall Time (Typ)
13ns, 10ns
Current - Output High, Low
500mA, 500mA
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
CSA, UL1577
IX332BTR Related Parts
IX3120GS
IX3120GS
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3120G
IX3120G
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8DIP
IX3120GE
IX3120GE
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8DIP
IX3180GS
IX3180GS
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3180G
IX3180G
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8DIP
IX3120GES
IX3120GES
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3120GESTR
IX3120GESTR
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3180GSTR
IX3180GSTR
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3120GSTR
IX3120GSTR
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX332B
IX332B
IXYS Corporation
IC IGBT GATE DRIVER 2.5A 16SOIC
IX332BTR Compare Parts
  • IX332BTR vs IX3180GS
  • IX332BTR vs IX3120GE
  • IX332BTR vs IX3120G
  • IX332BTR vs IX3120GS
  • IX332BTR vs IX332B
  • IX332BTR vs IX3120GSTR
  • IX332BTR vs IX3180GSTR
  • IX332BTR vs IX3120GESTR
  • IX332BTR vs IX3120GES
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.