☰
TLP626
TLP626
Active
Description:  4PIN AC INPUT, SINGLE OPTOCOUPLE
Manufacturer:  Isocom Components
Datasheet:   TLP626 Datasheet
History Price: $0.19344
In Stock: 21780
TLP626 Specification
Specification
Part No
TLP626
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLP626 Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP626 Description
The Isocom Components TLP626 is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. This device is particularly useful in environments where signal integrity and safety are paramount, such as in industrial automation, telecommunications, and consumer electronics. Below is a detailed overview of the TLP626, including its specifications and features.

## Overview

The TLP626 is a dual-channel optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodetector in a single package. It provides excellent isolation between the input and output, making it suitable for interfacing between different voltage levels and protecting sensitive components from high voltages.

## Key Specifications

1. Device Type:
- Type: Dual-channel optocoupler
- Isolation Voltage: 5000 Vrms (minimum)

2. Input Specifications:
- Input Current (IF): 5 mA (typical)
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)
- Reverse Voltage (VR): 5 V (maximum)

3. Output Specifications:
- Output Current (IO): 50 mA (maximum)
- Output Voltage (VO): 30 V (maximum)
- Collector-Emitter Breakdown Voltage (VCEO): 30 V (minimum)

4. Transfer Characteristics:
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA, VO = 5 V)
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf):
TLP626 Compare Parts
  • TLP626 vs TLP785(D4-TP6,F
  • TLP626 vs TLP620X
  • TLP626 vs TLP620-2X
  • TLP626 vs TLP621-4X
  • TLP626 vs TLP590B(C,F)
  • TLP626 vs TLP591B(C,F)
  • TLP626 vs TLP620(F)
  • TLP626 vs TLP621XGB
  • TLP626 vs TLP621X
  • TLP626 vs TLP621XSM
  • TLP626 vs TLP785F(D4GLT7,F
  • TLP626 vs TLP785F(GB-LF7,F
  • TLP626 vs TLP785F(GB-TP7,F
  • TLP626 vs TLP785F(GR-TP7,F
  • TLP626 vs TLP785(BL,F)
  • TLP626 vs TLP785(BLL-LF6,F
  • TLP626 vs TLP785(BLL-TP6,F
  • TLP626 vs TLP785F(YH-TP7,F
  • TLP626 vs TLP785(D4-GR,F
  • TLP626 vs TLP785F(TP7,F
  • TLP626 vs TLP785F(LF7,F
  • TLP626 vs TLP785F(Y-LF7,F
  • TLP626 vs TLP785F(Y-TP7,F
  • TLP626 vs TLP785F(YH-LF7,F
  • TLP626 vs TLP785(GRL-TP6,F
  • TLP626 vs TLP785(GR,F)
  • TLP626 vs TLP785(GR-LF6,F
  • TLP626 vs TLP785(GR-TP6,F)
  • TLP626 vs TLP785(Y,F)
  • TLP626 vs TLP785(GRL,F
  • TLP626 vs TLP785(GB-LF6,F
  • TLP626 vs TLP785(TP6,F)
  • TLP626 vs TLP785(GRH-TP6,F)
  • TLP626 vs TLP785(D4GH-T6,F
  • TLP626 vs TLP785(D4GL-T6,F
  • TLP626 vs TLP785(GB-TP6,F
  • TLP626 vs TLP785(D4YH-T6,F
  • TLP626 vs TLP785(F)
  • TLP626 vs TLP785(GB,F)
  • TLP626 vs TLP785F(D4BLF7,F
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.