☰
TLP626-2
TLP626-2
Active
Description:  8PIN AC INPUT, DUAL CHANNEL OPTO
Manufacturer:  Isocom Components
Datasheet:   TLP626-2 Datasheet
History Price: $0.40768
In Stock: 33840
TLP626-2 Specification
Specification
Part No
TLP626-2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLP626-2 Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP626-2 Compare Parts
  • TLP626-2 vs TLP785(D4-TP6,F
  • TLP626-2 vs TLP620X
  • TLP626-2 vs TLP620-2X
  • TLP626-2 vs TLP621-4X
  • TLP626-2 vs TLP590B(C,F)
  • TLP626-2 vs TLP591B(C,F)
  • TLP626-2 vs TLP620(F)
  • TLP626-2 vs TLP621XGB
  • TLP626-2 vs TLP621X
  • TLP626-2 vs TLP621XSM
  • TLP626-2 vs TLP785F(D4GLT7,F
  • TLP626-2 vs TLP785F(GB-LF7,F
  • TLP626-2 vs TLP785F(GB-TP7,F
  • TLP626-2 vs TLP785F(GR-TP7,F
  • TLP626-2 vs TLP785(BL,F)
  • TLP626-2 vs TLP785(BLL-LF6,F
  • TLP626-2 vs TLP785(BLL-TP6,F
  • TLP626-2 vs TLP785F(YH-TP7,F
  • TLP626-2 vs TLP785(D4-GR,F
  • TLP626-2 vs TLP785F(TP7,F
  • TLP626-2 vs TLP785F(LF7,F
  • TLP626-2 vs TLP785F(Y-LF7,F
  • TLP626-2 vs TLP785F(Y-TP7,F
  • TLP626-2 vs TLP785F(YH-LF7,F
  • TLP626-2 vs TLP785(GRL-TP6,F
  • TLP626-2 vs TLP785(GR,F)
  • TLP626-2 vs TLP785(GR-LF6,F
  • TLP626-2 vs TLP785(GR-TP6,F)
  • TLP626-2 vs TLP785(Y,F)
  • TLP626-2 vs TLP785(GRL,F
  • TLP626-2 vs TLP785(GB-LF6,F
  • TLP626-2 vs TLP785(TP6,F)
  • TLP626-2 vs TLP785(GRH-TP6,F)
  • TLP626-2 vs TLP785(D4GH-T6,F
  • TLP626-2 vs TLP785(D4GL-T6,F
  • TLP626-2 vs TLP785(GB-TP6,F
  • TLP626-2 vs TLP785(D4YH-T6,F
  • TLP626-2 vs TLP785(F)
  • TLP626-2 vs TLP785(GB,F)
  • TLP626-2 vs TLP785F(D4BLF7,F
  • TLP626-2 FAQ
    Q1: What is the Isocom Components TLP626-2?
    A1: The Isocom Components TLP626-2 is an optocoupler, also known as an optoisolator, designed to provide electrical isolation between input and output circuits while allowing signal transmission.

    Q2: What type of optocoupler is the Isocom Components TLP626-2?
    A2: The TLP626-2 is a phototransistor output optocoupler, which uses a phototransistor on the output side to detect light emitted by an LED on the input side and convert it into an electrical signal.

    Q3: What is the isolation voltage of the Isocom Components TLP626-2?
    A3: The TLP626-2 has an isolation voltage of 5,000 VRMS, ensuring reliable electrical isolation between the input and output circuits.

    Q4: What is the package type of the Isocom Components TLP626-2?
    A4: The TLP626-2 comes in a 4-pin DIP (Dual In-line Package) configuration, which is suitable for standard through-hole mounting applications on a PCB.

    Q5: What is the typical input current for the Isocom Components TLP626-2?
    A5: The typical input current for the TLP626-2 is around 5mA, which is used to drive the LED on the input side of the optocoupler.

    Q6: What is the forward voltage of the LED in the TLP626-2?
    A6: The typical forward voltage of the LED in the TLP626-2 is 1.2V when driven by a current-limited source.

    Q7: What is the maximum output current for the Isocom Components TLP626-2?
    A7: The TLP626-2 can handle a maximum output current of 50mA, which allows it to drive low-power logic circuits, relays, or other small load devices.

    Q8: What is the operating temperature range of the TLP626-2?
    A8: The TLP626-2 operates within a temperature range of -40°C to +100°C, making it suitable for industrial and automotive applications that require high reliability in harsh environments.

    Q9: What is the response time of the TLP626-2?
    A9: The TLP626-2 has a typical response time of 1μs, which is suitable for applications requiring fast signal transmission with moderate speed.

    Q10: What is the current transfer ratio (CTR) of the TLP626-2?
    A10: The current transfer ratio (CTR) for the TLP626-2 is typically between 50% to 600%, depending on the operating conditions, allowing it to efficiently transfer current from input to output.

    Q11: Can the Isocom Components TLP626-2 be used in power supply applications?
    A11: Yes, the TLP626-2 can be used in power supply applications, especially for feedback isolation, signal isolation, and switching power supplies.

    Q12: What are the primary applications of the TLP626-2?
    A12: The TLP626-2 is commonly used in applications requiring signal isolation, including digital circuits, microcontroller interfacing, power supplies, and data transmission systems.

    Q13: Does the TLP626-2 provide reverse voltage protection?
    A13: Yes, the TLP626-2 includes reverse voltage protection on the input side, preventing damage to the LED when incorrect polarity is applied.

    Q14: What is the maximum collector-emitter voltage (Vce) of the TLP626-2?
    A14: The TLP626-2 can handle a maximum collector-emitter voltage (Vce) of 80V, which allows it to be used in a wide range of low-voltage and medium-voltage circuits.

    Q15: Can the TLP626-2 be used in automotive applications?
    A15: Yes, the TLP626-2 is suitable for automotive applications, especially where signal isolation and protection are required in automotive control systems.

    Q16: What is the LED current required for the TLP626-2 to operate?
    A16: The typical LED input current required for the TLP626-2 to operate effectively is around 5mA, though it can function with currents up to 50mA.

    Q17: What is the output configuration of the TLP626-2?
    A17: The TLP626-2 has a phototransistor output configuration, meaning it uses a phototransistor to switch on or off based on the light signal received from the input LED.

    Q18: What are the benefits of using the TLP626-2?
    A18: The TLP626-2 provides excellent electrical isolation, fast response time, and high reliability, making it ideal for use in sensitive or noisy circuits that require isolation.

    Q19: Is the TLP626-2 suitable for high-speed data transmission?
    A19: The TLP626-2 is suitable for moderate-speed data transmission, typically used for signal isolation in applications where high-speed communication is not a primary requirement.

    Q20: How do I choose the right optocoupler for my application?
    A20: When selecting an optocoupler like the TLP626-2, consider factors such as isolation voltage, response time, CTR, operating voltage, and package type. The TLP626-2 is ideal for applications requiring reliable isolation with moderate data transfer speeds.
    Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.