☰
TLP620X
TLP620X
Active
Description:  OPTOISO 5.3KV TRANS 4DIP
Manufacturer:  Isocom Components
Datasheet:   TLP620X Datasheet
History Price: $0.62
In Stock: 39070
TLP620X Specification
Specification
Part No
TLP620X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
55V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
TLP620X PDF Datasheet
TLP620X Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP620X Description
# Introduction to Isocom Components TLP620X

The TLP620X is a highly reliable opto-isolator manufactured by Isocom Components, designed for applications requiring electrical isolation and signal transfer. This device is particularly valuable in industrial control systems and consumer electronics, providing safety and performance for various applications.

## Overview

The TLP620X integrates an infrared LED and a phototransistor in a single package, allowing for the transmission of signals without direct electrical connection between the input and output sides. This isolation helps protect sensitive components from voltage spikes and electrical noise, making it suitable for various demanding environments.

## Key Features

- High Isolation Voltage: The TLP620X provides excellent isolation (up to 5000 Vrms), ensuring that high voltages on one side do not affect the other.
- Compact Package: It comes in a DIP-4 package, facilitating easy integration into circuit boards.
- Wide Operating Temperature Range: It operates effectively in temperatures ranging from -40 °C to +100 °C.

## Applications

The TLP620X is used in a variety of applications, including:

- Industrial Automation: For transmitting control signals between different parts of a system.
- Power Supplies: In the isolation of feedback signals in switched-mode power supplies.
- Home Automation: In remote control devices and smart home systems.
- Consumer Electronics: To provide isolation in electronic devices, protecting users and circuits from voltage spikes.

## Technical Specifications

Here are the key technical specifications of the TLP620X:

| Parameter | Specification |
|----------------------------------|-------------------------------|
| Number of Channels | 1 |
| Package Type | DIP-4 |
| Maximum Forward Voltage (Vf) | 1.2 V @ If = 20 mA |
| Maximum Forward Current (If) | 50 mA |
| Collector-Emitter Voltage (Vce) | 80 V |
| Maximum Collector Current (Ic) | 50 mA |
| Current Transfer Ratio (CTR) | 100% - 600% @ If = 10 mA |
| Isolation Voltage (Vrms) | 5000 Vrms |
| Operating Temperature Range | -40 °C to +100 °C |
| Response Time | 4 ms (turn-on) / 2 ms (turn-off) |

## Electrical Characteristics

- Input Specifications:
- Forward voltage (Vf): Typically around 1.2 V when driving the LED at nominal forward current.
- Recommended forward current (If): Usually set around 10 mA for optimal performance, but can go up to 50 mA under specific conditions.

- Output Specifications:
- Collector-emitter voltage (Vce): Maximum rating is 80 V, making it suitable for various high-voltage applications.
- Collector current (Ic): Can handle up to 50 mA, allowing it to drive loads effectively.

- Current Transfer Ratio (CTR): Indicates how effectively the input current is converted to output current; values range from 100% to 600% under specified conditions, enabling versatile applications.

## Advantages

- High Reliability: Designed for long-term operation, with stable performance over a wide temperature range.
- Excellent Noise Immunity: The electrical isolation ensures that high-frequency noise does not interfere with signal integrity.
- Versatility: Suitable for a multitude of applications across different sectors, enhancing design flexibility.

## Conclusion

The TLP620X from Isocom Components is a versatile and reliable opto-isolator ideal for applications requiring high levels of electrical isolation and effective signal transfer. With its robust technical specifications and wide range of applications, it stands out as an excellent choice for engineers and designers looking to enhance the safety and performance of their electronic systems. Its ability to operate effectively in harsh conditions further solidifies its reputation as a dependable component in modern electronic design.
TLP620X Compare Parts
  • TLP620X vs TLP785(D4-TP6,F
  • TLP620X vs TLP620-2X
  • TLP620X vs TLP621-4X
  • TLP620X vs TLP590B(C,F)
  • TLP620X vs TLP591B(C,F)
  • TLP620X vs TLP620(F)
  • TLP620X vs TLP621XGB
  • TLP620X vs TLP621X
  • TLP620X vs TLP621XSM
  • TLP620X vs TLP785F(D4GLT7,F
  • TLP620X vs TLP785F(GB-LF7,F
  • TLP620X vs TLP785F(GB-TP7,F
  • TLP620X vs TLP785F(GR-TP7,F
  • TLP620X vs TLP785(BL,F)
  • TLP620X vs TLP785(BLL-LF6,F
  • TLP620X vs TLP785(BLL-TP6,F
  • TLP620X vs TLP785F(YH-TP7,F
  • TLP620X vs TLP785(D4-GR,F
  • TLP620X vs TLP785F(TP7,F
  • TLP620X vs TLP785F(LF7,F
  • TLP620X vs TLP785F(Y-LF7,F
  • TLP620X vs TLP785F(Y-TP7,F
  • TLP620X vs TLP785F(YH-LF7,F
  • TLP620X vs TLP785(GRL-TP6,F
  • TLP620X vs TLP785(GR,F)
  • TLP620X vs TLP785(GR-LF6,F
  • TLP620X vs TLP785(GR-TP6,F)
  • TLP620X vs TLP785(Y,F)
  • TLP620X vs TLP785(GRL,F
  • TLP620X vs TLP785(GB-LF6,F
  • TLP620X vs TLP785(TP6,F)
  • TLP620X vs TLP785(GRH-TP6,F)
  • TLP620X vs TLP785(D4GH-T6,F
  • TLP620X vs TLP785(D4GL-T6,F
  • TLP620X vs TLP785(GB-TP6,F
  • TLP620X vs TLP785(D4YH-T6,F
  • TLP620X vs TLP785(F)
  • TLP620X vs TLP785(GB,F)
  • TLP620X vs TLP785F(D4BLF7,F
  • TLP620X vs TLP785(Y-TP6,F
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class