TLP620-2X
TLP620-2X
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:  Isocom Components
Datasheet:   TLP620-2X Datasheet
History Price: $1.03
In Stock: 47400
TLP620-2X Specification
Specification
Part No
TLP620-2X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
55V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
TLP620-2X PDF Datasheet
TLP620-2X Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP620-2X Description
The TLP620-2X is an optoisolator (also known as an optocoupler) manufactured by Isocom Components. It is designed to provide electrical isolation between its input and output while allowing signal transmission. This device is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting low-voltage components.

## Overview

The TLP620-2X is a dual-channel optoisolator, meaning it contains two independent optocoupler circuits within a single package. This feature allows for compact designs and efficient use of board space. The device is commonly used in various applications, including industrial automation, power supply systems, and data communication.

## Key Specifications

1. Input Specifications:
- Input Current (IF): The typical forward current for the LED input is around 10 mA, with a maximum rating of 20 mA.
- Input Voltage (VF): The forward voltage drop across the LED is typically 1.2V at 10 mA.

2. Output Specifications:
- Output Voltage (VCE): The collector-emitter voltage can be up to 80V, making it suitable for high-voltage applications.
- Output Current (IC): The maximum output current is typically 50 mA.
- Output Power Dissipation (PC): The maximum power dissipation is around 150 mW.

3. Isolation Voltage:
- The TLP620-2X provides a high isolation voltage of 5000 Vrms, ensuring that the input and output circuits are electrically isolated from each other.

4. Switching Speed:
- The device has a typical rise time of 10 µs and a fall time of 5 µs, making it suitable for applications requiring fast switching.

5. Temperature Range:
- The operating temperature range is from -40°C to +100°C, allowing for use in various environmental conditions.

6. Package Type:
- The TLP620-2X is available in a compact DIP-8 package, which is suitable for through-hole mounting.

## Applications

The TLP620-2X is widely used in various applications, including:

- Signal Isolation: It is used to isolate control signals in industrial automation systems.
- Switching Power Supplies: The device can be used in feedback circuits to provide isolation between the primary and secondary sides of power supplies.
- Data Communication: It is employed in communication interfaces to protect sensitive components from high voltages.
- Microcontroller Interfacing: The optoisolator can be used to interface microcontrollers with high-voltage devices safely.

## Conclusion

The Isocom Components TLP620-2X is a versatile and reliable optoisolator that provides excellent electrical isolation and fast switching capabilities. Its dual-channel design, high isolation voltage, and wide operating temperature range make it suitable for a variety of applications in industrial and consumer electronics. When designing circuits that require signal isolation, the TLP620-2X is an excellent choice for engineers and designers looking for performance and reliability.
TLP620-2X Compare Parts
  • TLP620-2X vs TLP785(D4-TP6,F
  • TLP620-2X vs TLP620X
  • TLP620-2X vs TLP621-4X
  • TLP620-2X vs TLP590B(C,F)
  • TLP620-2X vs TLP591B(C,F)
  • TLP620-2X vs TLP620(F)
  • TLP620-2X vs TLP621XGB
  • TLP620-2X vs TLP621X
  • TLP620-2X vs TLP621XSM
  • TLP620-2X vs TLP785F(D4GLT7,F
  • TLP620-2X vs TLP785F(GB-LF7,F
  • TLP620-2X vs TLP785F(GB-TP7,F
  • TLP620-2X vs TLP785F(GR-TP7,F
  • TLP620-2X vs TLP785(BL,F)
  • TLP620-2X vs TLP785(BLL-LF6,F
  • TLP620-2X vs TLP785(BLL-TP6,F
  • TLP620-2X vs TLP785F(YH-TP7,F
  • TLP620-2X vs TLP785(D4-GR,F
  • TLP620-2X vs TLP785F(TP7,F
  • TLP620-2X vs TLP785F(LF7,F
  • TLP620-2X vs TLP785F(Y-LF7,F
  • TLP620-2X vs TLP785F(Y-TP7,F
  • TLP620-2X vs TLP785F(YH-LF7,F
  • TLP620-2X vs TLP785(GRL-TP6,F
  • TLP620-2X vs TLP785(GR,F)
  • TLP620-2X vs TLP785(GR-LF6,F
  • TLP620-2X vs TLP785(GR-TP6,F)
  • TLP620-2X vs TLP785(Y,F)
  • TLP620-2X vs TLP785(GRL,F
  • TLP620-2X vs TLP785(GB-LF6,F
  • TLP620-2X vs TLP785(TP6,F)
  • TLP620-2X vs TLP785(GRH-TP6,F)
  • TLP620-2X vs TLP785(D4GH-T6,F
  • TLP620-2X vs TLP785(D4GL-T6,F
  • TLP620-2X vs TLP785(GB-TP6,F
  • TLP620-2X vs TLP785(D4YH-T6,F
  • TLP620-2X vs TLP785(F)
  • TLP620-2X vs TLP785(GB,F)
  • TLP620-2X vs TLP785F(D4BLF7,F
  • TLP620-2X vs TLP785(Y-TP6,F
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery