☰
PS2501-2X
PS2501-2X
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:  Isocom Components
Datasheet:   PS2501-2X Datasheet
History Price: $0.86
In Stock: 36880
PS2501-2X Specification
Specification
Part No
PS2501-2X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PS2501-2X PDF Datasheet
PS2501-2X Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501-2X Description
The PS2501-2X is an optoisolator (also known as an optocoupler) manufactured by Isocom Components. This device is designed to provide electrical isolation between its input and output while allowing signal transmission. Optoisolators are widely used in various applications, including data communication, signal isolation, and interfacing between different voltage levels. Below is a detailed overview of the PS2501-2X, including its specifications, features, and typical applications.

## Overview

The PS2501-2X consists of a light-emitting diode (LED) and a phototransistor housed in a single package. When an input voltage is applied to the LED, it emits light, which is detected by the phototransistor, allowing current to flow in the output circuit. This isolation between the input and output helps protect sensitive components from high voltages and transients.

## Key Specifications

1. Input-Output Isolation Voltage (VISO): 5000 Vrms
- This is the maximum voltage that can be applied between the input and output without breaking down the isolation barrier.

2. Forward Current (IF): 20 mA (maximum)
- The maximum current that can flow through the LED when it is forward-biased.

3. Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)
- The voltage drop across the LED when it is conducting.

4. Collector-Emitter Voltage (VCE): 30 V (maximum)
- The maximum voltage that can be applied across the phototransistor in the off state.

5. Output Current (IC): 50 mA (maximum)
- The maximum current that can flow through the phototransistor when it is in the on state.

6. Current Transfer Ratio (CTR): 50% to 600% (at IF = 10 mA, VCE = 5 V)
- This ratio indicates the efficiency of the optoisolator, representing the output current as a percentage of the input current.

7. Rise Time (tr): 5 µs (typical)
- The time it takes for the output to rise from 10% to 90% of its final value when the input is switched on.

8. Fall Time (tf): 5 µs (typical)
- The time it takes for the output to fall from 90% to 10% of its final value when the input is switched off.

9. Package Type: DIP-4
- The PS2501-2X is available in a 4-pin dual in-line package, making it suitable for through-hole mounting.

## Electrical Characteristics

- Operating Temperature Range (TOP): -40°C to +100°C
- Storage Temperature Range (TSTG): -55°C to +125°C
- Total Power Dissipation (Ptot): 150 mW (maximum)

## Applications

The PS2501-2X is suitable for a variety of applications, including:

- Signal Isolation: Used in circuits where it is necessary to isolate different voltage levels or protect sensitive components from high voltages.
- Data Communication: Commonly used in communication interfaces to ensure signal integrity and isolation.
- Microcontroller Interfacing: Ideal for interfacing microcontrollers with high-voltage systems, providing safety and protection.
- Switching Power Supplies: Employed in feedback circuits to provide isolation between the primary and secondary sides of power supplies.
- Industrial Automation: Used in control systems to isolate control signals from high-power devices.

## Conclusion

The PS2501-2X optoisolator from Isocom Components is a reliable and efficient device that provides electrical isolation while allowing signal transmission. Its high isolation voltage, wide operating temperature range, and robust performance make it suitable for a variety of applications in electronics and industrial systems. Whether used in data communication, power supply circuits, or microcontroller interfacing, the PS2501-2X offers a dependable solution for ensuring safety and signal integrity.
PS2501-2X Compare Parts
  • PS2501-2X vs PS2805C-1-A
  • PS2501-2X vs PS2811-4-A
  • PS2501-2X vs PS2815-1-A
  • PS2501-2X vs PS2833-1-A
  • PS2501-2X vs PS2805A-4-A
  • PS2501-2X vs PS2805C-4-A
  • PS2501-2X vs PS2805A-1-A
  • PS2501-2X vs PS2513-1-A
  • PS2501-2X vs PS2502L-1-F3-A
  • PS2501-2X vs PS2501-4-A
  • PS2501-2X vs PS2501AL-1-F3-A
  • PS2501-2X vs PS2501L-1-A
  • PS2501-2X vs PS2501L-1-F3-A
  • PS2501-2X vs PS2501L-4-A
  • PS2501-2X vs PS2502-1-A
  • PS2501-2X vs PS2502L-1-A
  • PS2501-2X vs PS2502L-4-A
  • PS2501-2X vs PS2503L-1-F3-A
  • PS2501-2X vs PS2505-1-A
  • PS2501-2X vs PS2505-4-A
  • PS2501-2X vs PS2505L-1-F3-A
  • PS2501-2X vs PS2502-4-A
  • PS2501-2X vs PS2501-1-A
  • PS2501-2X vs PS2513L-1-A
  • PS2501-2X vs PS2911-1-V-F3-L-AX
  • PS2501-2X vs PS2913-1-V-F3-K-AX
  • PS2501-2X vs PS2915-1-AX
  • PS2501-2X vs PS2913-1-F3-K-AX
  • PS2501-2X vs PS2833-4-A
  • PS2501-2X vs PS2911-1-AX
  • PS2501-2X vs PS2911-1-F3-L-AX
  • PS2501-2X vs PS2505L-4-A
  • PS2501-2X vs PS2801C-1-A
  • PS2501-2X vs PS2806-1-F3-A
  • PS2501-2X vs PS2806-4-F3-A
  • PS2501-2X vs PS2841-4A-AX
  • PS2501-2X vs PS2802-1-A
  • PS2501-2X vs PS2802-4-A
  • PS2501-2X vs PS2805-1-F3-A
  • PS2501-2X vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!