MOC3011M
MOC3011M
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3011M Datasheet
History Price: $0.76
In Stock: 12100
MOC3011M Specification
Specification
Part No
MOC3011M
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
UL
MOC3011M PDF Datasheet
MOC3011M Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3011M Description
The MOC3011M from onsemi is a highly reliable optocoupler, designed to provide electrical isolation between different sections of electronic systems. It is primarily used for signal transmission, providing protection against voltage spikes, noise, and other disturbances. Below is a detailed overview of its features, specifications, and typical use cases.

## Key Features

* Optical Isolation: The MOC3011M provides excellent isolation between its input and output. The optocoupler allows electrical signals to pass through without direct electrical connection, offering protection against high voltages and noise.
* High Isolation Voltage: This component has a high isolation voltage of 7.5kV, ensuring that the high-voltage side and the low-voltage side of the circuit remain safely isolated.
* Fast Switching Speed: The MOC3011M is capable of fast switching, with a propagation delay of just 1.5 µs (typical), making it suitable for high-speed applications that require quick response times.
* Input Control Current: The input control current is low, typically around 5mA, allowing for low-power consumption in applications requiring signal isolation.

## Performance Characteristics

* Output Voltage: The output voltage is capable of handling a wide range of load conditions and can operate up to 50V on the output side, making it suitable for various power control and signaling applications.
* High Common-Mode Transient Immunity (CMTI): The MOC3011M is designed with a high CMTI rating, which makes it highly resistant to transient voltages or electromagnetic interference (EMI) on the input line. This ensures stable and reliable performance in noisy environments.
* Switching Characteristics: The MOC3011M has a typical rise time of 10 µs and fall time of 6 µs. These fast switching times make it a good fit for pulse-width modulation (PWM) applications, motor control, and other signal processing tasks.

## Applications

* Switching Power Supplies: The MOC3011M is widely used in switching power supplies where electrical isolation is necessary to protect sensitive low-voltage circuits from high-voltage switching transients. Its high isolation voltage and fast switching make it ideal for controlling power switches.
* Microcontroller Interfaces: The optocoupler is often used for isolating the microcontroller's output to power electronics, ensuring that microcontrollers are protected from potential overvoltage conditions.
* Relay Drivers: It is commonly used in relay driving circuits to isolate the control signals from the power side of the relay, thereby protecting the sensitive logic circuits.
* Signal Isolation in Communication Systems: The MOC3011M is also used in communication systems to provide isolation between different sections of the circuit, particularly in industrial systems where safety is critical.
* Automotive Applications: Given its high CMTI, the MOC3011M is suitable for use in automotive electronics, where transient voltage spikes are common and reliability is crucial.

## Package and Dimensions

* Package Type: The MOC3011M comes in a DIP-6 (Dual In-line Package) format, which makes it easy to integrate into existing designs while maintaining a compact size.
* Dimensions: The package dimensions are designed for standard PCB mounting, and it typically measures around 7.62mm x 6.4mm, which is well-suited for both space-constrained applications and standard circuit board layouts.
* Pin Configuration: The device has a standard six-pin configuration, with two pins dedicated to the input side (LED), two pins for the output side (phototransistor), and the remaining pins used for the emitter and collector connections, ensuring straightforward integration into designs.

## Thermal and Environmental Specifications

* Operating Temperature Range: The MOC3011M is designed to operate over a wide temperature range of -40°C to +100°C, making it suitable for use in both industrial and automotive environments.
* Thermal Resistance: The device has a low thermal resistance, ensuring that it can operate reliably even in high-temperature conditions, which is important in industrial and automotive applications.
* Storage Temperature: The MOC3011M can be safely stored in the temperature range of -55°C to +150°C, ensuring durability in various environmental conditions.

## Electrical Characteristics

* Forward Voltage (Input): The forward voltage for the LED input side typically ranges from 1.2V to 1.4V at a specified input current of 5mA, ensuring low-power operation.
* Output Collector-Emitter Voltage: The MOC3011M can handle up to 50V across the output collector-emitter terminals, making it suitable for a wide range of voltage applications.
* Current Transfer Ratio (CTR): The MOC3011M typically provides a CTR (Current Transfer Ratio) between 50% and 600%, which ensures that it can effectively transmit signals across the isolation barrier with the required strength.

## Key Specifications

* Isolation Voltage: 7.5kV (RMS)
* Operating Voltage: 50V (output side)
* Switching Time (Rise/Fall Time): 10 µs / 6 µs
* Forward Voltage (Input): 1.2V to 1.4V
* Input Control Current: 5mA (typical)
* Current Transfer Ratio (CTR): 50% to 600%
* Propagation Delay: 1.5 µs (typical)
* Operating Temperature Range: -40°C to +100°C
* Storage Temperature Range: -55°C to +150°C
* Package Type: DIP-6

## Conclusion

The MOC3011M from onsemi is a robust and reliable optocoupler that provides electrical isolation with high performance and low power consumption. Its fast switching times, high isolation voltage, and excellent common-mode transient immunity make it ideal for a wide range of applications, including power supply circuits, microcontroller interfaces, and industrial systems. With a wide operating temperature range and efficient thermal characteristics, it ensures reliable operation in harsh environments. The DIP-6 package makes it easy to integrate into various designs, providing versatility for both low-power and high-speed isolation applications.
MOC3011M Compare Parts
  • MOC3011M vs MOC3012X
  • MOC3011M vs MOC3010SR2M
  • MOC3011M vs MOC3010VM
  • MOC3011M vs MOC3010X
  • MOC3011M vs MOC3010XSM
  • MOC3011M vs MOC3010SM
  • MOC3011M vs MOC3010M
  • MOC3011M vs MOC3011SM
  • MOC3011M vs MOC3011SR2M
  • MOC3011M vs MOC3011SR2VM
  • MOC3011M vs MOC3011XSM
  • MOC3011M vs MOC3010M
  • MOC3011M vs MOC3020VM
  • MOC3011M vs MOC3011X
  • MOC3011M vs MOC3020SM
  • MOC3011M vs MOC3020SR2M
  • MOC3011M vs MOC3020TVM
  • MOC3011M vs MOC3020VM
  • MOC3011M vs MOC3020X
  • MOC3011M vs MOC3020XSM
  • MOC3011M vs MOC3021M
  • MOC3011M vs MOC3020TVM
  • MOC3011M vs MOC3012SR2M
  • MOC3011M vs MOC3012M
  • MOC3011M vs MOC3012SM
  • MOC3011M vs MOC3012TVM
  • MOC3011M vs MOC3012VM
  • MOC3011M vs MOC3020M
  • MOC3011M vs MOC3081TVM
  • MOC3011M vs MOC3083M
  • MOC3011M vs MOC3082VM
  • MOC3011M vs MOC3083M
  • MOC3011M vs MOC3083SM
  • MOC3011M vs MOC3083SR2M
  • MOC3011M vs MOC3083SR2VM
  • MOC3011M vs MOC3082SM
  • MOC3011M vs MOC3081VM
  • MOC3011M vs MOC3081VM
  • MOC3011M vs MOC3082VM
  • MOC3011M vs MOC3082M
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed