☰
MF306#
MF306#
Active
Description:  OPTOISOLATOR 3.75KV TRIAC
Manufacturer:  Isocom Components
Datasheet:   MF306# Datasheet
History Price: $1.01
In Stock: 4280
MF306# Specification
Specification
Part No
MF306#
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
280礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
Approval Agency
-
MF306# PDF Datasheet
MF306# Related Parts
MF302#
MF302#
Isocom Components
OPTOISOLATOR 3.75KV TRIAC
MF3032
MF3032
Isocom Components
4PIN ZERO CROSSING TRIAC, SMD, S
MF3009
MF3009
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3030
MF3030
Isocom Components
4PIN ZERO CROSSING TRIAC, SMD, S
MF3024
MF3024
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3023
MF3023
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3022
MF3022
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3021
MF3021
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3020
MF3020
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3012
MF3012
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3010
MF3010
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF3011
MF3011
Isocom Components
4PIN RANDOM PHASE TRIAC, SMD, SO
MF306# Compare Parts
  • MF306# vs MF3040
  • MF306# vs MF3041
  • MF306# vs MF3042
  • MF306# vs MF3043
  • MF306# vs MF3060
  • MF306# vs MF3061
  • MF306# vs MF3062
  • MF306# vs MF3063
  • MF306# vs MF3031
  • MF306# vs MF3033
  • MF306# vs MF3011
  • MF306# vs MF3010
  • MF306# vs MF3012
  • MF306# vs MF3020
  • MF306# vs MF3021
  • MF306# vs MF3022
  • MF306# vs MF3023
  • MF306# vs MF3024
  • MF306# vs MF3030
  • MF306# vs MF3009
  • MF306# vs MF3032
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much