☰
IS357B
IS357B
Active
Description:  4PIN TRANSITOR OUTPUT, SMD MINI-
Manufacturer:  Isocom Components
Datasheet:   IS357B Datasheet
History Price: $0.14586
In Stock: 19670
IS357B Specification
Specification
Part No
IS357B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS357B Related Parts
IS354
IS354
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS357
IS357
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS355
IS355
Isocom Components
OPTOISO 3.75KV DARL MINI-FLAT
IS3H7
IS3H7
Isocom Components
4PIN TRANSISTOR, SMD HALF PITCH
IS3H4
IS3H4
Isocom Components
4PIN AC INPUT, SMD HALF PITCH OP
IS357A
IS357A
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS357C
IS357C
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS357D
IS357D
Isocom Components
4PIN TRANSITOR OUTPUT, SMD MINI-
IS383
IS383
Isocom Components
4 PIN, TRANSISTOR, LONG CREEPAGE
IS357B Compare Parts
  • IS357B vs IS357
  • IS357B vs IS354
  • IS357B vs IS383
  • IS357B vs IS357D
  • IS357B vs IS357C
  • IS357B vs IS357A
  • IS357B vs IS3H4
  • IS357B vs IS3H7
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.