☰
ICPL2601
ICPL2601
Active
Description:  OPTOISOLATOR 2.5KV OPN COLL 8DIP
Manufacturer:  Isocom Components
Datasheet:   ICPL2601 Datasheet
History Price: $2.33
In Stock: 23500
ICPL2601 Specification
Specification
Part No
ICPL2601
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ICPL2601 PDF Datasheet
ICPL2601 Related Parts
ICPL2601SMT&R
ICPL2601SMT&R
Isocom Components
OPTOISOLATOR 2.5KV OPN COLL 8SMD
ICPL0601SMT&R
ICPL0601SMT&R
Isocom Components
OPTOISO 3.75KV OPN COLLECTOR
ICPLM611
ICPLM611
Isocom Components
OPTOCOUPLER
ICPLW137SMT&R
ICPLW137SMT&R
Isocom Components
OPTOCOUPLER
ICPLM601
ICPLM601
Isocom Components
5PIN HIGH SPEED, HALF PITCH, OPT
ICPLM453
ICPLM453
Isocom Components
5PIN HIGH SPEED, HALF PITCH, SOP
ICPLW50L  WGT
ICPLW50L WGT
Isocom Components
6 PIN HIGH SPEED, WIDE BODY, HAL
ICPL2601 Compare Parts
  • ICPL2601 vs ICPL2601SMT&R
  • ICPL2601 vs ICPLW50L WGT
  • ICPL2601 vs ICPLM453
  • ICPL2601 vs ICPLM601
  • ICPL2601 vs ICPLW137SMT&R
  • ICPL2601 vs ICPLM611
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its