☰
4N32
4N32
Active
Description:  OPTOCOUPLER DARLINGTON 6DIP
Manufacturer:  Isocom Components
Datasheet:   4N32 Datasheet
History Price: $0.72
In Stock: 31350
4N32 Specification
Specification
Part No
4N32
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N32 PDF Datasheet
4N32 Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N32 Compare Parts
  • 4N32 vs 4N33300W
  • 4N32 vs 4N36VM
  • 4N32 vs 4N36TVM
  • 4N32 vs 4N36TM
  • 4N32 vs 4N36SVM
  • 4N32 vs 4N36SR2VM
  • 4N32 vs 4N32SVM
  • 4N32 vs 4N33-X000
  • 4N32 vs 4N33-X00
  • 4N32 vs 4N32SD
  • 4N32 vs 4N32S
  • 4N32 vs 4N32300W
  • 4N32 vs 4N36S
  • 4N32 vs 4N32W
  • 4N32 vs 4N30300W
  • 4N32 vs 4N30(SHORT,F)
  • 4N32 vs 4N31S
  • 4N32 vs 4N32-X001
  • 4N32 vs 4N32-X000
  • 4N32 vs 4N32(SHORT,F)
  • 4N32 vs 4N31W
  • 4N32 vs 4N313SD
  • 4N32 vs 4N30W
  • 4N32 vs 4N36SD
  • 4N32 vs 4N37300
  • 4N32 vs 4N37M_F132
  • 4N32 vs 4N37FVM
  • 4N32 vs 4N37FR2VM
  • 4N32 vs 4N37FR2M
  • 4N32 vs 4N37FM
  • 4N32 vs 4N373SD
  • 4N32 vs 4N37300W
  • 4N32 vs 4N37SD
  • 4N32 vs 4N37(SHORT-TP5,F)
  • 4N32 vs 4N37(SHORT,F)
  • 4N32 vs 4N37
  • 4N32 vs 4N36W
  • 4N32 vs 4N373S
  • 4N32 vs 4N38(SHORT,F)
  • 4N32 vs 4N37S
  • 4N32 FAQ
    Q1: What is the Isocom Components 4N32 used for?
    A1: The Isocom Components 4N32 is an optocoupler used for isolating and transferring electrical signals between circuits while preventing direct electrical connection, commonly used in signal processing and communication applications.

    Q2: What is the input current requirement for the Isocom Components 4N32?
    A2: The Isocom Components 4N32 requires an input current of approximately 10-20mA to activate the LED inside the optocoupler for signal transmission.

    Q3: What is the isolation voltage of the Isocom Components 4N32?
    A3: The Isocom Components 4N32 has an isolation voltage of 5000Vrms, providing effective electrical isolation between the input and output circuits.

    Q4: What is the transfer ratio of the Isocom Components 4N32?
    A4: The Isocom Components 4N32 has a typical transfer ratio of 50-600%, depending on the operating conditions, which determines the efficiency of signal transfer between the input and output.

    Q5: What type of package does the Isocom Components 4N32 come in?
    A5: The Isocom Components 4N32 is available in a 4-pin DIP (Dual In-line Package) for easy integration into a variety of circuit designs.

    Q6: What is the output configuration of the Isocom Components 4N32?
    A6: The Isocom Components 4N32 features an open-collector transistor output, making it suitable for interfacing with logic gates, relays, and other low-voltage circuits.

    Q7: What is the maximum collector-emitter voltage for the Isocom Components 4N32?
    A7: The maximum collector-emitter voltage for the Isocom Components 4N32 is 35V, which determines the voltage tolerance for the output transistor.

    Q8: What is the response time of the Isocom Components 4N32?
    A8: The Isocom Components 4N32 typically has a rise time of around 5μs and a fall time of 5μs, making it suitable for high-speed signal transmission in various applications.

    Q9: What is the temperature range of the Isocom Components 4N32?
    A9: The Isocom Components 4N32 operates within a temperature range of -55°C to 100°C, ensuring reliable performance in a wide variety of environmental conditions.

    Q10: What is the output current of the Isocom Components 4N32?
    A10: The Isocom Components 4N32 can handle an output current of up to 50mA, which makes it suitable for driving low-power circuits.

    Q11: Can the Isocom Components 4N32 be used in industrial applications?
    A11: Yes, the Isocom Components 4N32 is widely used in industrial applications, particularly for signal isolation and protection in noisy environments or circuits with different voltage levels.

    Q12: Does the Isocom Components 4N32 require a separate power supply for the LED and output transistor?
    A12: Yes, the Isocom Components 4N32 typically requires a separate power supply for the input side (LED) and the output side (transistor) to ensure proper operation.

    Q13: Is the Isocom Components 4N32 suitable for digital signal isolation?
    A13: Yes, the Isocom Components 4N32 is commonly used for isolating digital signals in logic circuits, providing protection against voltage spikes or noise.

    Q14: What is the forward voltage of the LED in the Isocom Components 4N32?
    A14: The LED in the Isocom Components 4N32 has a forward voltage typically between 1.2V and 1.4V, depending on the operating current.

    Q15: Can the Isocom Components 4N32 be used for AC signal isolation?
    A15: While the Isocom Components 4N32 is designed primarily for DC signal isolation, it can also be used in low-frequency AC signal applications with appropriate design considerations.

    Q16: What is the maximum power dissipation of the Isocom Components 4N32?
    A16: The maximum power dissipation of the Isocom Components 4N32 is typically around 150mW, depending on the operating conditions and the input current.

    Q17: What are the main advantages of using the Isocom Components 4N32?
    A17: The Isocom Components 4N32 offers advantages such as electrical isolation, noise immunity, protection against voltage spikes, and the ability to interface with different voltage levels in a variety of circuits.

    Q18: Does the Isocom Components 4N32 provide any surge protection?
    A18: Yes, the Isocom Components 4N32 provides surge protection by isolating sensitive circuits from high-voltage transients or spikes, reducing the risk of damage.

    Q19: How does the Isocom Components 4N32 perform in high-frequency applications?
    A19: The Isocom Components 4N32 performs well in high-frequency applications up to 1 MHz, making it suitable for use in communication systems, switching circuits, and signal processing.

    Q20: What is the key feature of the Isocom Components 4N32 for signal isolation?
    A20: The key feature of the Isocom Components 4N32 is its ability to provide reliable signal isolation while preventing electrical noise and ensuring that sensitive circuits are protected from high-voltage surges.
    Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!