☰
MID400W
MID400W
Obsolete
Description:  OPTOISO 2.5KV OPN COLLECTOR 8DIP
Manufacturer:  onsemi
Datasheet:   MID400W Datasheet
History Price: Obsolete
In Stock: 31280
MID400W Specification
Specification
Part No
MID400W
Category
Special Purpose Isolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-MDIP
Approval Agency
UR
MID400W PDF Datasheet
MID400W Related Parts
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S
MID400S
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400W Description
onsemi MID400W Overview

The onsemi MID400W is a high-performance, high-efficiency integrated module designed primarily for power electronics applications, including motor drives, power supplies, and other systems requiring robust power switching. This module is an ideal solution for applications that need high power density, reliability, and energy efficiency. The MID400W combines multiple power components into a single compact unit, improving system performance while reducing design complexity.

Key Features:

1. Integrated Power Module:

* Device Type: Integrated power module (IPM)
* Switching Technology: Uses IGBT (Insulated Gate Bipolar Transistor) and FWD (Freewheeling Diode) technology for efficient switching and conduction.
* Power Rating: Up to 400W maximum power output.
* Topology: H-bridge configuration for efficient bidirectional power conversion and control.

2. Voltage and Current Ratings:

* Rated Voltage (Vdc): 400V
* Peak Voltage (Vdc): 600V (maximum voltage that the device can withstand momentarily)
* Continuous Output Current: 10A (typical operating current)
* Peak Output Current: 20A (maximum peak current)
* Input Voltage Range: 15V to 20V (for optimal operation)

3. High Efficiency and Low Losses:

* Switching Losses: Low switching losses due to advanced IGBT and FWD designs, contributing to improved system efficiency.
* Conduction Losses: Optimized for minimal conduction losses, increasing overall power efficiency and reducing heat generation.
* Efficiency: Typically above 90%, depending on operating conditions and load profile.

4. Thermal and Thermal Management:

* Thermal Resistance (junction to case): 0.85°C/W (typical)
* Operating Temperature Range: -40°C to +125°C, allowing the module to function in both industrial and outdoor applications.
* Package Type: Comes in a robust, compact package to facilitate thermal dissipation and reduce system footprint.

5. Protection Features:

* Overcurrent Protection: Integrated overcurrent protection to safeguard the module from damage due to excessive current.
* Thermal Shutdown: Built-in thermal shutdown feature that activates when the junction temperature exceeds the safe operating limit.
* Short-Circuit Protection: Designed to protect the device during short-circuit conditions by limiting the current and voltage.

6. Electrical Characteristics:

* Gate Drive Voltage: 15V (nominal drive voltage for IGBT control)
* Input Control Type: Logic-level control inputs, making the module compatible with standard microcontrollers and digital control circuits.
* Rise/Fall Time: Fast switching times with rise/fall times typically in the range of nanoseconds to microseconds, depending on switching frequency.

7. Package and Mounting:

* Package Type: Industry-standard module package for ease of integration into power systems.
* Pin Configuration: 7-pin configuration for easy integration with external control and feedback circuits.
* Mounting Type: Through-hole or surface-mount for flexibility in assembly and integration.

8. Applications:
The onsemi MID400W is suitable for a wide range of power management and motor control applications. Some of the typical use cases include:

* Motor Drives: Used in variable frequency drives (VFD) and other motor control applications where efficient power switching is required.
* Power Inverters: For renewable energy systems such as solar power inverters and UPS systems.
* Power Supplies: In high-efficiency power conversion systems, such as industrial and consumer electronics power supplies.
* Electric Vehicles (EVs): Integrated into the powertrain for energy-efficient motor control and regeneration applications.
* HVAC Systems: For controlling fan and compressor motors in air conditioning and heating systems.
* Industrial Automation: Used in robotics, automation equipment, and industrial machines requiring precise motor control.

Conclusion:
The onsemi MID400W is a highly efficient, reliable power module designed for demanding power conversion applications. Its integrated design simplifies system implementation by combining critical power components in one compact unit. With high efficiency, robust protection features, and broad voltage and current handling capabilities, it is an excellent choice for motor drives, power supplies, and industrial automation systems that require high performance and durability under varying conditions. The module's low losses and high power density also make it a preferred solution for energy-sensitive and space-constrained applications.
MID400W Compare Parts
  • MID400W vs MID400S
  • MID400W vs MID400
  • MID400W vs MID400WV
  • MID400W vs MID400V
  • MID400W vs MID400SDV
  • MID400W vs MID400
  • MID400W vs MID400S
  • MID400W vs MID400SD
  • MID400W vs MID400SDV
  • MID400W vs MID400SV
  • MID400W vs MID400V
  • MID400W vs MID400WV
  • MID400W vs MID400M
  • MID400W vs MID400SDM
  • MID400W vs MID400VM
  • MID400W vs MID400TVM
  • MID400W vs MID400SVM
  • MID400W vs MID400SM
  • MID400W vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.