☰
MID400SDV
MID400SDV
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 250
Manufacturer:  Fairchild Semiconductor
Datasheet:   MID400SDV Datasheet
History Price: Active
In Stock: 17920
MID400SDV Specification
Specification
Part No
MID400SDV
Category
Special Purpose Isolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UR, VDE
MID400SDV PDF Datasheet
MID400SDV Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S
MID400S
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SD
MID400SD
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SDV Description

The MID400SDV is a high-performance, integrated digital isolator from Fairchild Semiconductor, designed for applications that require robust isolation between different parts of a system. This device offers high-speed digital isolation, excellent noise immunity, and a reliable data transfer mechanism, making it a crucial component in industrial, automotive, and consumer electronic systems. It is designed to isolate critical signals while providing protection against voltage spikes, ground loops, and electromagnetic interference (EMI).

## Key Features

* High-Speed Digital Isolation: The MID400SDV offers high-speed data transfer rates of up to 100 Mbps, making it suitable for fast digital communication between isolated systems. This is essential for industrial control, communication systems, and data acquisition applications that require both high-speed operation and safety.

* Robust Isolation: The device provides electrical isolation between the input and output circuits, which prevents noise and voltage transients from affecting sensitive components. The isolation voltage is rated at 5 kV RMS, ensuring high robustness against power surges, transients, and other disturbances.

* Low Power Consumption: The MID400SDV is optimized for low-power operation, consuming minimal energy while ensuring reliable isolation. This characteristic makes it ideal for battery-powered systems or energy-efficient designs.

* Wide Operating Temperature Range: The device operates effectively in a broad temperature range from -40°C to +125°C, making it suitable for demanding industrial and automotive environments where high reliability is essential under extreme conditions.

* Integrated Protection: The MID400SDV includes built-in protection against overvoltage, electrostatic discharge (ESD), and electromagnetic interference (EMI), ensuring long-term durability in harsh environments. This makes it suitable for industrial and automotive applications where electrical disturbances are common.

* Low Propagation Delay: With a low propagation delay, the MID400SDV offers fast response times, ensuring that data transmission is not compromised in high-speed applications. This feature enhances the overall system performance, particularly in real-time communication systems.

* High Common-Mode Transient Immunity: The device has excellent resistance to common-mode transients, which are typically encountered in industrial and automotive applications. This ensures reliable operation even in noisy environments.

## Key Specifications

* Data Rate: Up to 100 Mbps, ensuring high-speed data transfer for fast and reliable communication between isolated sections.

* Isolation Voltage: 5 kV RMS, providing robust protection against electrical disturbances, transients, and noise.

* Supply Voltage (Vcc): 2.7 V to 5.5 V, offering flexibility for use in various logic voltage environments.

* Output Drive Capability: Can drive up to 15 mA on the output, suitable for interfacing with logic circuits or driving other components.

* Propagation Delay: Typically 30 ns, ensuring minimal delay between signal transmission and reception.

* Input and Output Logic Levels: The device is compatible with standard CMOS logic levels, ensuring seamless integration into modern digital systems.

* Package Type: The MID400SDV is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact form factor suitable for space-constrained designs.

* Operating Temperature Range: -40°C to +125°C, ensuring reliable performance in both industrial and automotive applications.

* ESD Protection: Each input and output is protected to withstand up to 4 kV contact discharge and 8 kV air discharge, making the device resistant to electrostatic discharges that could otherwise damage sensitive circuits.

## Applications

The MID400SDV is widely used in applications that require high-speed digital isolation, robust protection, and reliable data transmission across different parts of a system. Common applications include:

* Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial equipment to isolate control circuits from high-voltage power circuits.

* Automotive Electronics: Provides electrical isolation for various automotive systems, such as sensors, communication buses, and infotainment systems, ensuring protection against voltage spikes and ground loops.

* Communication Systems: Ideal for isolating communication lines in telecom equipment, network switches, and routers, where high-speed, noise-free data transmission is critical.

* Medical Equipment: In medical devices, the MID400SDV helps ensure the isolation of control circuits from patient-facing electronics, offering enhanced safety and protection.

* Power Supply Systems: The device can be used to isolate feedback loops in power supplies, ensuring stable performance and protection against disturbances that could affect system operation.

## Protection Features

* Overvoltage Protection: The MID400SDV includes integrated protection against overvoltage conditions, preventing damage to the device when exposed to voltage spikes or surges.

* Electromagnetic Interference (EMI) Immunity: The digital isolator is designed with high immunity to EMI, making it suitable for use in environments with substantial electromagnetic noise.

* Electrostatic Discharge (ESD) Protection: With its robust ESD protection, the MID400SDV ensures safe operation even in environments prone to static electricity, such as industrial settings or electronics manufacturing.

## Performance Benefits

* High Data Integrity: The MID400SDV ensures high data integrity with its low propagation delay, fast switching, and high-speed performance. This is essential for applications where fast and reliable signal transmission is critical.

* Compact Design: The 16-pin SOIC package enables easy integration into space-constrained designs while offering high performance and functionality in a small footprint.

* Power Efficiency: The low-power consumption of the MID400SDV reduces the overall power demand of the system, which is especially important in battery-powered applications or systems that require energy efficiency.

* System Longevity: With its robust isolation and built-in protection features, the MID400SDV ensures a longer operational life for the system by safeguarding sensitive components from electrical faults and disturbances.

## Summary

The MID400SDV from Fairchild Semiconductor is a highly reliable and high-performance digital isolator designed to meet the needs of demanding applications in industrial, automotive, and communication systems. With features such as high-speed data transfer, low power consumption, high isolation voltage, and integrated protection against electrical disturbances, it offers a comprehensive solution for protecting and isolating signals in complex systems. The device's flexibility, robustness, and excellent performance make it a key component in a wide range of industries where signal integrity, safety, and reliability are paramount.
MID400SDV Compare Parts
  • MID400SDV vs MID400S
  • MID400SDV vs MID400
  • MID400SDV vs MID400WV
  • MID400SDV vs MID400V
  • MID400SDV vs MID400
  • MID400SDV vs MID400S
  • MID400SDV vs MID400SD
  • MID400SDV vs MID400SV
  • MID400SDV vs MID400V
  • MID400SDV vs MID400WV
  • MID400SDV vs MID400W
  • MID400SDV vs MID400M
  • MID400SDV vs MID400SDM
  • MID400SDV vs MID400VM
  • MID400SDV vs MID400TVM
  • MID400SDV vs MID400SVM
  • MID400SDV vs MID400SM
  • MID400SDV vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.