Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Special Purpose Isolators
/ onsemi MID400VM
MID400VM
Active
Special Purpose Isolators
Description:
8PW AC-MON DIP VDE
Manufacturer:
onsemi
Datasheet:
MID400VM Datasheet
History Price: $2.49213
In Stock: 2080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MID400VM Specification
Specification
Part No
MID400VM
Category
Special Purpose Isolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
-
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Approval Agency
UR, VDE
MID400VM PDF Datasheet
MID400VM Datasheet
Click and Download: MID400VM Datasheet
MID400VM Related Parts
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400VM Compare Parts
MID400VM vs MID400S
MID400VM vs MID400
MID400VM vs MID400WV
MID400VM vs MID400V
MID400VM vs MID400SDV
MID400VM vs MID400
MID400VM vs MID400S
MID400VM vs MID400SD
MID400VM vs MID400SDV
MID400VM vs MID400SV
MID400VM vs MID400V
MID400VM vs MID400WV
MID400VM vs MID400W
MID400VM vs MID400M
MID400VM vs MID400SDM
MID400VM vs MID400TVM
MID400VM vs MID400SVM
MID400VM vs MID400SM
MID400VM vs MID400SDVM
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.