Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Special Purpose Isolators
/ onsemi MID400TVM
MID400TVM
Active
Special Purpose Isolators
Description:
8PW AC-MON WL DIP VDE
Manufacturer:
onsemi
Datasheet:
MID400TVM Datasheet
History Price: $2.49213
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MID400TVM Specification
Specification
Part No
MID400TVM
Category
Special Purpose Isolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
-
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-PDIP
Approval Agency
UR, VDE
MID400TVM PDF Datasheet
MID400TVM Datasheet
Click and Download: MID400TVM Datasheet
MID400TVM Related Parts
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400TVM Compare Parts
MID400TVM vs MID400S
MID400TVM vs MID400
MID400TVM vs MID400WV
MID400TVM vs MID400V
MID400TVM vs MID400SDV
MID400TVM vs MID400
MID400TVM vs MID400S
MID400TVM vs MID400SD
MID400TVM vs MID400SDV
MID400TVM vs MID400SV
MID400TVM vs MID400V
MID400TVM vs MID400WV
MID400TVM vs MID400W
MID400TVM vs MID400M
MID400TVM vs MID400SDM
MID400TVM vs MID400VM
MID400TVM vs MID400SVM
MID400TVM vs MID400SM
MID400TVM vs MID400SDVM
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.