FOD4118SDV
FOD4118SDV
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   FOD4118SDV Datasheet
History Price: $5.29
In Stock: 41000
FOD4118SDV Specification
Specification
Part No
FOD4118SDV
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
CSA, UL, VDE
FOD4118SDV PDF Datasheet
FOD4118SDV Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4118SDV Compare Parts
  • FOD4118SDV vs FODM3063
  • FOD4118SDV vs FODM3063
  • FOD4118SDV vs FODM3063R2
  • FOD4118SDV vs FODM3083
  • FOD4118SDV vs FODM3083R2
  • FOD4118SDV vs FODM3053R2V-NF098
  • FOD4118SDV vs FOD4208
  • FOD4118SDV vs FOD420SDV
  • FOD4118SDV vs FOD4118SD
  • FOD4118SDV vs FOD4118SV
  • FOD4118SDV vs FOD4118TV
  • FOD4118SDV vs FOD4118TV
  • FOD4118SDV vs FOD4118V
  • FOD4118SDV vs FOD4118S
  • FOD4118SDV vs FOD420
  • FOD4118SDV vs FOD4208S
  • FOD4118SDV vs FOD4208SD
  • FOD4118SDV vs FOD4208SD
  • FOD4118SDV vs FOD4208SDV
  • FOD4118SDV vs FOD4208SV
  • FOD4118SDV vs FOD4208TV
  • FOD4118SDV vs FOD4208TV
  • FOD4118SDV vs FOD4208V
  • FOD4118SDV vs FOD420
  • FOD4118SDV vs FOD4116SDV
  • FOD4118SDV vs FOD410TV
  • FOD4118SDV vs FOD410V
  • FOD4118SDV vs FOD410V
  • FOD4118SDV vs FOD4116
  • FOD4118SDV vs FOD4116S
  • FOD4118SDV vs FOD4118S
  • FOD4118SDV vs FOD4116SV
  • FOD4118SDV vs FOD4116TV
  • FOD4118SDV vs FOD4116V
  • FOD4118SDV vs FOD4118
  • FOD4118SDV vs FOD4116SD
  • FOD4118SDV vs FODM3023NF098
  • FOD4118SDV vs FOD4218TV
  • FOD4118SDV vs FOD4218TV
  • FOD4118SDV vs FOD4218V
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads