FOD3120V
FOD3120V
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  onsemi
Datasheet:   FOD3120V Datasheet
History Price: $2.16
In Stock: 22100
FOD3120V Specification
Specification
Part No
FOD3120V
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
Pulse Width Distortion (Max)
100ns
Rise / Fall Time (Typ)
60ns, 60ns
Current - Output High, Low
2A, 2A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
IEC, UL
FOD3120V PDF Datasheet
FOD3120V Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3120V Compare Parts
  • FOD3120V vs FOD3181TV
  • FOD3120V vs FOD3181
  • FOD3120V vs FOD3120TSR2
  • FOD3120V vs FOD3182TSR2
  • FOD3120V vs FOD3184TSR2
  • FOD3120V vs FOD3184TSD
  • FOD3120V vs FOD3184TSDV
  • FOD3120V vs FOD3150AS
  • FOD3120V vs FOD3181V
  • FOD3120V vs FOD3181TV
  • FOD3120V vs FOD3181T
  • FOD3120V vs FOD3181SV
  • FOD3120V vs FOD3181SD
  • FOD3120V vs FOD3120TSR2
  • FOD3120V vs FOD3180V
  • FOD3120V vs FOD3180T
  • FOD3120V vs FOD3181SDV
  • FOD3120V vs FOD3181
  • FOD3120V vs FOD3181S
  • FOD3120V vs FOD3120T
  • FOD3120V vs FOD3120TS
  • FOD3120V vs FOD3150T
  • FOD3120V vs FOD3150TS
  • FOD3120V vs FOD3150TSR2
  • FOD3120V vs FOD3150S
  • FOD3120V vs FOD3150TV
  • FOD3120V vs FOD3150V
  • FOD3120V vs FOD3120S
  • FOD3120V vs FOD3120SV
  • FOD3120V vs FOD3182TSV
  • FOD3120V vs FOD8332
  • FOD3120V vs FOD3182SV
  • FOD3120V vs FOD8332R2
  • FOD3120V vs FOD8342TR2
  • FOD3120V vs FOD3180
  • FOD3120V vs FOD3120TSV
  • FOD3120V vs FOD3180TV
  • FOD3120V vs FOD8384V
  • FOD3120V vs FOD8321R2
  • FOD3120V vs FOD3184
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested