☰
EL817
EL817
Active
Description:  OPTOISOLTR 5KV TRANSISTOR 4-DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL817 Datasheet
History Price: $0.16073
In Stock: 24000
EL817 Specification
Specification
Part No
EL817
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
EL817 Related Parts
EL817(S1)(C)(TU)-VG
EL817(S1)(C)(TU)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TU)
EL817(S1)(A)(TU)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)
EL817(S)(TD)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-G
EL817(S)(TD)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-V
EL817(S)(TD)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TD)-VG
EL817(S)(TD)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)
EL817(S)(TU)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-G
EL817(S)(TU)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-V
EL817(S)(TU)-V
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S)(TU)-VG
EL817(S)(TU)-VG
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TD)
EL817(S1)(A)(TD)
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817(S1)(A)(TD)-G
EL817(S1)(A)(TD)-G
Everlight Electronics
OPTOISOLTR 5KV TRANSISTOR 4-SMD
EL817 Compare Parts
  • EL817 vs EL817(S1)(C)(TB)-V
  • EL817 vs EL817(S1)(C)(TB)-VG
  • EL817 vs EL817(S1)(D)(TA)
  • EL817 vs EL817(S1)(D)(TA)-G
  • EL817 vs EL817(S1)(D)(TA)-V
  • EL817 vs EL817(S1)(D)(TA)-VG
  • EL817 vs EL817(S1)(D)(TB)-G
  • EL817 vs EL817(S1)(C)(TA)-VG
  • EL817 vs EL817(S1)(D)(TB)-VG
  • EL817 vs EL817(S1)(TB)
  • EL817 vs EL817(S1)(TB)-G
  • EL817 vs EL817(S1)(TB)-V
  • EL817 vs EL817(S1)(TB)-VG
  • EL817 vs EL817S(A)(TA)-V
  • EL817 vs EL817(S1)(D)(TB)
  • EL817 vs EL817(S1)(B)(TB)-G
  • EL817 vs EL817(S1)(A)(TB)-G
  • EL817 vs EL817(S1)(A)(TB)-V
  • EL817 vs EL817(S1)(A)(TB)-VG
  • EL817 vs EL817(S1)(B)(TA)
  • EL817 vs EL817(S1)(B)(TA)-G
  • EL817 vs EL817(S1)(B)(TA)-V
  • EL817 vs EL817(S1)(C)(TB)-G
  • EL817 vs EL817(S1)(B)(TB)
  • EL817 vs EL817(S1)(C)(TB)
  • EL817 vs EL817(S1)(B)(TB)-V
  • EL817 vs EL817(S1)(B)(TB)-VG
  • EL817 vs EL817(S1)(C)(TA)
  • EL817 vs EL817(S1)(C)(TA)-G
  • EL817 vs EL817S(D)(TA)-V
  • EL817 vs EL817(S1)(B)(TA)-VG
  • EL817 vs EL817S(B)(TA)-V
  • EL817 vs EL817(S1)(A)(TA)-G
  • EL817 vs EL817S1(A)(TA)-V
  • EL817 vs EL817S1(C)(TA)-V
  • EL817 vs EL817S(C)(TA)-V
  • EL817 vs EL817(S)(A)(TA)
  • EL817 vs EL817(S1)(A)(TB)
  • EL817 vs EL817(S)(A)(TA)-G
  • EL817 vs EL817(S)(A)(TA)-VG
  • EL817 FAQ
    Q1: What is the Everlight Electronics EL817?
    A1: The Everlight Electronics EL817 is an optocoupler (optoisolator) designed for electrical isolation and signal transmission between two circuits, with a high-speed phototransistor output.

    Q2: What is the isolation voltage of the Everlight Electronics EL817?
    A2: The Everlight Electronics EL817 has an isolation voltage of 5,000V (peak).

    Q3: What is the output type of the Everlight Electronics EL817?
    A3: The output of the Everlight Electronics EL817 is a phototransistor.

    Q4: What is the forward voltage (Vf) for the LED input of the EL817?
    A4: The forward voltage (Vf) for the LED input of the Everlight Electronics EL817 is typically 1.2V.

    Q5: What is the maximum collector current (Ic) for the Everlight Electronics EL817?
    A5: The maximum collector current (Ic) for the EL817 is 50mA.

    Q6: What is the operating temperature range for the Everlight Electronics EL817?
    A6: The operating temperature range for the EL817 is from -30°C to 85°C.

    Q7: What is the input current (If) for the LED in the Everlight Electronics EL817?
    A7: The input current (If) for the LED in the EL817 is typically 10mA.

    Q8: What is the transfer gain (CTR) for the Everlight Electronics EL817?
    A8: The transfer gain (CTR) for the Everlight Electronics EL817 typically ranges from 50% to 600%, depending on the specific operating conditions.

    Q9: What is the maximum power dissipation for the Everlight Electronics EL817?
    A9: The maximum power dissipation for the Everlight Electronics EL817 is 75mW.

    Q10: What is the package type for the Everlight Electronics EL817?
    A10: The Everlight Electronics EL817 comes in a 4-pin DIP (Dual Inline Package) form factor.

    Q11: Can the Everlight Electronics EL817 be used for switching applications?
    A11: Yes, the EL817 is suitable for switching applications, as it provides electrical isolation between input and output, making it ideal for signal transmission in power circuits.

    Q12: What is the typical rise time (tr) of the Everlight Electronics EL817?
    A12: The typical rise time (tr) of the EL817 is around 8µs.

    Q13: What is the typical fall time (tf) of the Everlight Electronics EL817?
    A13: The typical fall time (tf) of the EL817 is around 10µs.

    Q14: Is the Everlight Electronics EL817 suitable for use in high-speed data transmission?
    A14: Yes, the EL817 is suitable for high-speed data transmission, as it has a fast response time and a high-speed phototransistor output.

    Q15: What is the maximum operating voltage for the Everlight Electronics EL817?
    A15: The maximum operating voltage for the Everlight Electronics EL817 is 80V.

    Q16: Does the Everlight Electronics EL817 have any built-in protection features?
    A16: The EL817 is designed to provide electrical isolation, but it does not have specific built-in protection features like overcurrent or overvoltage protection.

    Q17: Can the Everlight Electronics EL817 be used for logic level shifting?
    A17: Yes, the EL817 can be used for logic level shifting in circuits where electrical isolation is required between different voltage levels.

    Q18: What is the typical response time of the Everlight Electronics EL817?
    A18: The typical response time of the EL817 is fast, with a rise time of around 8µs and a fall time of around 10µs, making it suitable for high-speed switching applications.

    Q19: What is the maximum collector-emitter voltage (Vce) for the Everlight Electronics EL817?
    A19: The maximum collector-emitter voltage (Vce) for the EL817 is 80V.

    Q20: How is the Everlight Electronics EL817 used in industrial applications?
    A20: The EL817 is commonly used in industrial applications for signal isolation, noise reduction, and protection of sensitive electronics, particularly in systems requiring high-voltage isolation between control circuits and power circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!