EL3H7(D)-VG
EL3H7(D)-VG
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SSOP
Manufacturer:  Everlight Electronics
Datasheet:   EL3H7(D)-VG Datasheet
History Price: Active
In Stock: 10900
EL3H7(D)-VG Specification
Specification
Part No
EL3H7(D)-VG
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
300% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
5µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
EL3H7(D)-VG Related Parts
EL3H7(EB)-VG
EL3H7(EB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(F)(EA)-VG
EL3H7(F)(EA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL357N(C)(TA)-VG
EL357N(C)(TA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SOP
EL357N-G
EL357N-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SOP
EL3H7(A)(TB)-VG
EL3H7(A)(TB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(EB)-G
EL3H7(A)(EB)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(EB)-VG
EL3H7(A)(EB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(TA)-G
EL3H7(A)(TA)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(TB)-G
EL3H7(A)(TB)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)-G
EL3H7(A)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)-VG
EL3H7(A)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(B)(EA)-G
EL3H7(B)(EA)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(D)-VG Compare Parts
  • EL3H7(D)-VG vs EL3H4(EA)-G
  • EL3H7(D)-VG vs EL3H7(C)(EB)-VG
  • EL3H7(D)-VG vs EL3H4(A)(TB)-VG
  • EL3H7(D)-VG vs EL3H4(A)(TB)-G
  • EL3H7(D)-VG vs EL3H4(A)(TA)-VG
  • EL3H7(D)-VG vs EL3H4(A)(TA)-G
  • EL3H7(D)-VG vs EL3H7-VG
  • EL3H7(D)-VG vs EL3H7-G
  • EL3H7(D)-VG vs EL3H7(TB)-VG
  • EL3H7(D)-VG vs EL3H7(TB)-G
  • EL3H7(D)-VG vs EL3H7(TA)-VG
  • EL3H7(D)-VG vs EL3H7(TA)-G
  • EL3H7(D)-VG vs EL3H7(K)-VG
  • EL3H7(D)-VG vs EL3H7(K)-G
  • EL3H7(D)-VG vs EL3H7(K)(TB)-VG
  • EL3H7(D)-VG vs EL3H7(K)(TB)-G
  • EL3H7(D)-VG vs EL3H7(K)(TA)-VG
  • EL3H7(D)-VG vs EL3H7(K)(TA)-G
  • EL3H7(D)-VG vs EL3H7(K)(EB)-VG
  • EL3H7(D)-VG vs EL3H7(E)(TB)-VG
  • EL3H7(D)-VG vs EL3H7(K)(EA)-G
  • EL3H7(D)-VG vs EL3H7(E)(EB)-G
  • EL3H7(D)-VG vs EL3H7(K)(EB)-G
  • EL3H7(D)-VG vs EL3H7(F)(TB)-G
  • EL3H7(D)-VG vs EL3H7(E)(EA)-VG
  • EL3H7(D)-VG vs EL3H7(E)(EA)-G
  • EL3H7(D)-VG vs EL3H7(F)(TA)-G
  • EL3H7(D)-VG vs EL3H7(F)(EB)-VG
  • EL3H7(D)-VG vs EL3H7(F)(EB)-G
  • EL3H7(D)-VG vs EL3H7(F)(EA)-G
  • EL3H7(D)-VG vs EL3H7(EB)-G
  • EL3H7(D)-VG vs EL3H7(EA)-VG
  • EL3H7(D)-VG vs EL3H7(EA)-G
  • EL3H7(D)-VG vs EL3H7(E)-VG
  • EL3H7(D)-VG vs EL3H7(H)-G
  • EL3H7(D)-VG vs EL3H7(J)-VG
  • EL3H7(D)-VG vs EL3H7(J)-G
  • EL3H7(D)-VG vs EL3H7(J)(TB)-VG
  • EL3H7(D)-VG vs EL3H7(J)(TB)-G
  • EL3H7(D)-VG vs EL3H7(J)(TA)-VG
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.