☰
EL3083S(TB)-V
EL3083S(TB)-V
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  Everlight Electronics
History Price: Active
In Stock: 38525
EL3083S(TB)-V Specification
Specification
Part No
EL3083S(TB)-V
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
280礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
EL3083S(TB)-V Related Parts
EL3042S(TA)
EL3042S(TA)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3051M-V
EL3051M-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6DIP
EL3043S1(TA)-V
EL3043S1(TA)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S1(TA)
EL3043S1(TA)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TB)-V
EL3043S(TB)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TB)
EL3043S(TB)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TA)-V
EL3043S(TA)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043S(TA)
EL3043S(TA)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3043M-V
EL3043M-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6DIP
EL3051S(TB)
EL3051S(TB)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3042S1(TB)-V
EL3042S1(TB)-V
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3042S1(TB)
EL3042S1(TB)
Everlight Electronics
OPTOISOLATOR 5KV TRIAC 6SMD
EL3083S(TB)-V Compare Parts
  • EL3083S(TB)-V vs EL3011S(TB)
  • EL3083S(TB)-V vs EL3011S(TB)-V
  • EL3083S(TB)-V vs EL3011S1(TA)
  • EL3083S(TB)-V vs EL3011S1(TA)-V
  • EL3083S(TB)-V vs EL3011S1(TB)
  • EL3083S(TB)-V vs EL3011S1(TB)-V
  • EL3083S(TB)-V vs EL3012M
  • EL3083S(TB)-V vs EL3021M-V
  • EL3083S(TB)-V vs EL3012S(TA)
  • EL3083S(TB)-V vs EL3011M-V
  • EL3083S(TB)-V vs EL3012S(TB)
  • EL3083S(TB)-V vs EL3012S(TB)-V
  • EL3083S(TB)-V vs EL3012S1(TA)
  • EL3083S(TB)-V vs EL3012S1(TA)-V
  • EL3083S(TB)-V vs EL3012S1(TB)
  • EL3083S(TB)-V vs EL3012S1(TB)-V
  • EL3083S(TB)-V vs EL3012M-V
  • EL3083S(TB)-V vs EL3010S(TB)
  • EL3083S(TB)-V vs EL3010M
  • EL3083S(TB)-V vs EL3010M-V
  • EL3083S(TB)-V vs EL3011S(TA)-V
  • EL3083S(TB)-V vs EL3010S(TA)-V
  • EL3083S(TB)-V vs EL3011S(TA)
  • EL3083S(TB)-V vs EL3010S(TB)-V
  • EL3083S(TB)-V vs EL3010S1(TA)
  • EL3083S(TB)-V vs EL3010S1(TA)-V
  • EL3083S(TB)-V vs EL3010S1(TB)
  • EL3083S(TB)-V vs EL3010S1(TB)-V
  • EL3083S(TB)-V vs EL3011M
  • EL3083S(TB)-V vs EL3021S(TA)
  • EL3083S(TB)-V vs EL3010S(TA)
  • EL3083S(TB)-V vs EL3083S(TB)
  • EL3083S(TB)-V vs EL3021M
  • EL3083S(TB)-V vs EL3051M
  • EL3083S(TB)-V vs EL3082S1(TB)
  • EL3083S(TB)-V vs EL3082S1(TB)-V
  • EL3083S(TB)-V vs EL3083M
  • EL3083S(TB)-V vs EL3083M-V
  • EL3083S(TB)-V vs EL3043S1(TB)-V
  • EL3083S(TB)-V vs EL3083S(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.