☰
EL2630S(TA)
EL2630S(TA)
Active
Description:  OPTOISO 5KV 2CH OPN COLL 8-SMD
Manufacturer:  Everlight Electronics
Datasheet:   EL2630S(TA) Datasheet
History Price: $4.54
In Stock: 29200
EL2630S(TA) Specification
Specification
Part No
EL2630S(TA)
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
40ns, 10ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
EL2630S(TA) PDF Datasheet
EL2630S(TA) Related Parts
EL2200
EL2200
Everlight Electronics
OPTOISO 5KV TRI-STATE 8DIP
EL2630-V
EL2630-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S(TA)-V
EL2631S(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2631
EL2631
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-DIP
EL2630
EL2630
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2611
EL2611
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL260L
EL260L
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2601
EL2601
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S1(TA)-V
EL2631S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2630S1(TA)-V
EL2630S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2611S1(TA)-V
EL2611S1(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2611S(TA)-V
EL2611S(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2630S(TA) Compare Parts
  • EL2630S(TA) vs EL260L
  • EL2630S(TA) vs EL2611
  • EL2630S(TA) vs EL2630
  • EL2630S(TA) vs EL2631
  • EL2630S(TA) vs EL2631S(TA)-V
  • EL2630S(TA) vs EL2630-V
  • EL2630S(TA) vs EL2200
  • EL2630S(TA) vs EL2630S(TA)-V
  • EL2630S(TA) vs EL2201
  • EL2630S(TA) vs EL2601S(TA)-V
  • EL2630S(TA) vs EL2601S1(TA)
  • EL2630S(TA) vs EL2611S(TA)-V
  • EL2630S(TA) vs EL2611S1(TA)-V
  • EL2630S(TA) vs EL2630S1(TA)-V
  • EL2630S(TA) vs EL2631S1(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!