EL217-V
EL217-V
Active
Description:  OPTOISO 3.75KV TRANS W/BASE 8SOP
Manufacturer:  Everlight Electronics
Datasheet:   EL217-V Datasheet
History Price: Active
In Stock: 18200
EL217-V Specification
Specification
Part No
EL217-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
1.6µs, 2.2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
EL217-V PDF Datasheet
EL217-V Related Parts
EL217(TB)-V
EL217(TB)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL2530
EL2530
Everlight Electronics
OPTOISO 5KV 2CH TRANS THRU-HOLE
EL2531
EL2531
Everlight Electronics
OPTOISO 5KV 2CH TRANS THRU-HOLE
EL216(TA)
EL216(TA)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217(TA)-V
EL217(TA)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217(TB)
EL217(TB)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216-V
EL216-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217(TA)
EL217(TA)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217
EL217
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216(TA)-V
EL216(TA)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216(TB)
EL216(TB)
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL216(TB)-V
EL216(TB)-V
Everlight Electronics
OPTOISO 3.75KV TRANS W/BASE 8SOP
EL217-V Compare Parts
  • EL217-V vs EL207(TA)
  • EL217-V vs EL207(TB)
  • EL217-V vs EL207(TA)-V
  • EL217-V vs EL205(TA)
  • EL217-V vs EL208(TA)
  • EL217-V vs EL208
  • EL217-V vs EL207-V
  • EL217-V vs EL207(TB)-V
  • EL217-V vs EL206-V
  • EL217-V vs EL206(TB)-V
  • EL217-V vs EL206(TB)
  • EL217-V vs EL206(TA)-V
  • EL217-V vs EL206(TA)
  • EL217-V vs EL206
  • EL217-V vs EL205-V
  • EL217-V vs EL205(TB)-V
  • EL217-V vs EL205(TA)-V
  • EL217-V vs EL208(TB)-V
  • EL217-V vs EL205
  • EL217-V vs EL205(TB)
  • EL217-V vs EL212(TB)-V
  • EL217-V vs EL216
  • EL217-V vs EL215-V
  • EL217-V vs EL215(TB)-V
  • EL217-V vs EL215(TB)
  • EL217-V vs EL215(TA)-V
  • EL217-V vs EL215(TA)
  • EL217-V vs EL215
  • EL217-V vs EL213-V
  • EL217-V vs EL213(TB)-V
  • EL217-V vs EL213(TB)
  • EL217-V vs EL213(TA)-V
  • EL217-V vs EL213(TA)
  • EL217-V vs EL208(TA)-V
  • EL217-V vs EL212-V
  • EL217-V vs EL208(TB)
  • EL217-V vs EL212(TB)
  • EL217-V vs EL212(TA)-V
  • EL217-V vs EL212(TA)
  • EL217-V vs EL212
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description