☰
4N32S(TA)
4N32S(TA)
Active
Description:  OPTOISO 5KV DARL W/BASE 6SMD
Manufacturer:  Everlight Electronics
Datasheet:   4N32S(TA) Datasheet
History Price: Active
In Stock: 44535
4N32S(TA) Specification
Specification
Part No
4N32S(TA)
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
500% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
55V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N32S(TA) PDF Datasheet
4N32S(TA) Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N32S(TA) Compare Parts
  • 4N32S(TA) vs 4N33300W
  • 4N32S(TA) vs 4N36VM
  • 4N32S(TA) vs 4N36TVM
  • 4N32S(TA) vs 4N36TM
  • 4N32S(TA) vs 4N36SVM
  • 4N32S(TA) vs 4N36SR2VM
  • 4N32S(TA) vs 4N32SVM
  • 4N32S(TA) vs 4N33-X000
  • 4N32S(TA) vs 4N33-X00
  • 4N32S(TA) vs 4N32SD
  • 4N32S(TA) vs 4N32S
  • 4N32S(TA) vs 4N32300W
  • 4N32S(TA) vs 4N36S
  • 4N32S(TA) vs 4N32W
  • 4N32S(TA) vs 4N30300W
  • 4N32S(TA) vs 4N30(SHORT,F)
  • 4N32S(TA) vs 4N31S
  • 4N32S(TA) vs 4N32-X001
  • 4N32S(TA) vs 4N32-X000
  • 4N32S(TA) vs 4N32(SHORT,F)
  • 4N32S(TA) vs 4N31W
  • 4N32S(TA) vs 4N313SD
  • 4N32S(TA) vs 4N30W
  • 4N32S(TA) vs 4N36SD
  • 4N32S(TA) vs 4N37300
  • 4N32S(TA) vs 4N37M_F132
  • 4N32S(TA) vs 4N37FVM
  • 4N32S(TA) vs 4N37FR2VM
  • 4N32S(TA) vs 4N37FR2M
  • 4N32S(TA) vs 4N37FM
  • 4N32S(TA) vs 4N373SD
  • 4N32S(TA) vs 4N37300W
  • 4N32S(TA) vs 4N37SD
  • 4N32S(TA) vs 4N37(SHORT-TP5,F)
  • 4N32S(TA) vs 4N37(SHORT,F)
  • 4N32S(TA) vs 4N37
  • 4N32S(TA) vs 4N36W
  • 4N32S(TA) vs 4N373S
  • 4N32S(TA) vs 4N38(SHORT,F)
  • 4N32S(TA) vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!