☰
PS9634L-A
PS9634L-A
Obsolete
Description:  OPTOISO 5KV FOR IGBT DVR 8SMD GW
Manufacturer:  CEL
Datasheet:   PS9634L-A Datasheet
History Price: Obsolete
In Stock: 25200
PS9634L-A Specification
Specification
Part No
PS9634L-A
Category
Special Purpose Isolators
Manufacturer
CEL
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Transistor Driver
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Current - Output / Channel
500mA, 800mA
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.1 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
5.4V ~ 15V
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD Gull Wing
Approval Agency
-
PS9634L-A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!