☰
PS9587L3-AX
PS9587L3-AX
Active
Description:  OPTOISO 5KV OPEN COLL 8DIP GW
Manufacturer:  Renesas Electronics
Datasheet:   PS9587L3-AX Datasheet
History Price: $4.47
In Stock: 10080
PS9587L3-AX Specification
Specification
Part No
PS9587L3-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
PS9587L3-AX Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9587L3-AX Description
Renesas Electronics PS9587L3-AX Overview

The Renesas Electronics PS9587L3-AX is a high-performance, optocoupler device designed to provide electrical isolation between different parts of an electrical system. It is particularly suited for industrial and consumer applications where reliable signal transmission and safety are critical. This optocoupler incorporates a phototransistor output and is specifically designed for high-speed data transmission with a wide operating voltage range. It can be used for a variety of purposes, including microcontroller isolation, signal transmission between high and low voltage circuits, and feedback mechanisms in power supplies.

Key Specifications

* Output Type: Phototransistor

* The PS9587L3-AX uses a phototransistor output, which offers improved switching performance compared to traditional photodiode or photometric outputs. This allows for efficient signal transmission with fast response times and low saturation voltage, making it suitable for digital and high-speed applications.

* Operating Voltage (V\_CE): 30V (maximum)

* The PS9587L3-AX operates with a maximum collector-emitter voltage (V\_CE) of 30V, providing adequate voltage tolerance for industrial-grade circuits where isolation and voltage protection are critical. This ensures that the device can handle higher voltage levels safely and reliably.

* Current Transfer Ratio (CTR): 50% to 600%

* The current transfer ratio (CTR) of the PS9587L3-AX is highly variable, ranging from 50% to 600%. This flexibility allows for customization of the optocoupler’s performance depending on the application, ensuring optimal current transfer from the input to the output side.

* Isolation Voltage: 5kV (RMS)

* The PS9587L3-AX provides an impressive isolation voltage of 5kV (RMS), which means it can effectively isolate high-voltage circuits from low-voltage control signals, providing both safety and protection in systems where galvanic isolation is required to prevent unwanted current flow or electrical interference.

* Response Time (t\_PLH/t\_PHL): 100ns (typical)

* The device offers a fast response time of 100ns (typical) for both positive-going (t\_PLH) and negative-going (t\_PHL) transitions. This rapid response ensures that signals are transmitted without significant delay, making the PS9587L3-AX suitable for high-speed data communication applications and real-time processing systems.

* Operating Temperature Range: -40°C to 110°C

* The PS9587L3-AX is rated for an extended operating temperature range from -40°C to 110°C, making it highly suitable for use in environments that experience wide temperature variations, such as automotive, industrial, and outdoor applications. This wide range also ensures that the device remains operational in demanding conditions.

* Forward Voltage (V\_F): 1.3V (typical at I\_F = 10mA)

* The forward voltage is typically 1.3V when the input current (I\_F) is 10mA. This relatively low forward voltage allows the device to operate efficiently with low power consumption while providing reliable operation in signal isolation applications.

* Operating Current (I\_F): 10mA (typical)

* The PS9587L3-AX typically operates with an input current of 10mA, which ensures minimal power consumption in the input circuit while maintaining effective signal transmission across the optocoupler.

* Package Type: 8-Pin DIP

* The PS9587L3-AX is housed in an 8-pin Dual In-line Package (DIP), which is widely used in both through-hole and surface-mount applications. This package provides a stable physical footprint and is compatible with a broad range of PCB layouts, making it easy to integrate into existing designs.

* Data Rate: 10Mbps (maximum)

* The PS9587L3-AX can operate at data rates of up to 10Mbps, which is well-suited for applications requiring moderate-speed data transfer between isolated circuits. This makes the device useful for signal conditioning, microcontroller communication, and low-frequency analog-to-digital signal conversions.

Functional Features

* Electrical Isolation:

* The PS9587L3-AX provides a robust electrical isolation between the input and output circuits, which ensures that voltage spikes, transients, or noise from one side of the system do not affect the other. This isolation is crucial for preventing ground loops, minimizing electromagnetic interference (EMI), and protecting sensitive components from voltage surges.

* High Reliability:

* With its wide operating temperature range and high isolation voltage, the PS9587L3-AX is designed to operate reliably in industrial and automotive environments, where it is exposed to harsh conditions. Its reliability also makes it suitable for use in safety-critical applications, such as industrial control systems, power supplies, and motor drives.

* Low Power Consumption:

* The PS9587L3-AX is designed with low power consumption in mind, using a typical forward current of just 10mA for operation. This helps reduce the overall power usage of the system in which it is integrated, making it a great choice for battery-powered or energy-efficient applications.

* Low Propagation Delay:

* The PS9587L3-AX features low propagation delay, ensuring quick signal transmission between isolated circuits. The fast response time of the optocoupler makes it suitable for high-speed signal switching applications, such as microcontroller interfaces, signal processing, and digital communication.

* Enhanced Safety:

* The optocoupler provides electrical isolation between high-voltage and low-voltage circuits, offering enhanced safety for operators and protecting sensitive components from accidental electrical surges or faults. This feature is particularly valuable in automotive, industrial, and telecommunications applications, where safety standards are stringent.

Applications

The Renesas PS9587L3-AX is widely used in a variety of industrial, automotive, and consumer applications where isolation, signal transmission, and reliability are key requirements. Some notable application areas include:

* Industrial Automation:

* The PS9587L3-AX is commonly used in industrial control systems to isolate and transfer signals between microcontrollers, sensors, and actuators. The device helps maintain signal integrity in noisy industrial environments, where voltage spikes and electromagnetic interference are prevalent.

* Motor Drives:

* In motor drive systems, the optocoupler is used to isolate control signals from power circuitry, preventing interference and ensuring safe, reliable operation of the motor control system. Its high isolation voltage and fast response time ensure that motor drives can be operated effectively and safely.

* Power Supplies:

* The PS9587L3-AX is also found in power supply systems, where it provides isolation between different stages of the power conversion process. Its high-speed performance and reliability help ensure that power supplies operate efficiently and remain protected from electrical faults.

* Signal Isolation in Microcontroller Systems:

* In microcontroller-based systems, the PS9587L3-AX can be used to isolate communication lines between the microcontroller and other components or subsystems, such as communication interfaces, sensors, and external devices. This isolation prevents issues like ground loops, voltage spikes, and communication errors.

* Automotive Systems:

* The PS9587L3-AX’s wide operating temperature range and high isolation voltage make it ideal for automotive applications. It is used in systems like engine control units (ECUs), battery management systems, and safety-critical components, where reliable isolation is required to protect against voltage surges and transients.

Conclusion

The Renesas PS9587L3-AX is a versatile, high-performance optocoupler that offers high-speed, reliable signal transmission with excellent isolation between circuits. Its wide operating voltage range, low power consumption, and robust performance make it ideal for a variety of industrial, automotive, and consumer applications. Whether used in signal isolation, motor drives, power supplies, or microcontroller systems, the PS9587L3-AX provides the necessary electrical isolation to protect sensitive components and maintain system integrity. With its excellent reliability and high-speed capabilities, it is a valuable component in modern electronic systems that require both performance and safety.
PS9587L3-AX Compare Parts
  • PS9587L3-AX vs PS9113-V-AX
  • PS9587L3-AX vs PS9309L-AX
  • PS9587L3-AX vs PS9822-2-L-AX
  • PS9587L3-AX vs PS9817A-1-AX
  • PS9587L3-AX vs PS9303L-AX
  • PS9587L3-AX vs PS9303L-V-AX
  • PS9587L3-AX vs PS9303L2-AX
  • PS9587L3-AX vs PS9303L2-V-AX
  • PS9587L3-AX vs PS9309L2-AX
  • PS9587L3-AX vs PS9309L2-V-AX
  • PS9587L3-AX vs PS9313L-AX
  • PS9587L3-AX vs PS9313L2-AX
  • PS9587L3-AX vs PS9317L-AX
  • PS9587L3-AX vs PS9317L2-AX
  • PS9587L3-AX vs PS9324L2-AX
  • PS9587L3-AX vs PS9351L2-AX
  • PS9587L3-AX vs PS9122-N-AX
  • PS9587L3-AX vs PS9817A-2-AX
  • PS9587L3-AX vs PS9821-1-AX
  • PS9587L3-AX vs PS9821-2-V-AX
  • PS9587L3-AX vs PS9822-1-F3-N-AX
  • PS9587L3-AX vs PS9822-1-L-AX
  • PS9587L3-AX vs PS9822-1-N-AX
  • PS9587L3-AX vs PS9822-2-F3-L-AX
  • PS9587L3-AX vs PS9822-2-F3-N-AX
  • PS9587L3-AX vs PS9851-1-AX
  • PS9587L3-AX vs PS9851-2-AX
  • PS9587L3-AX vs PS9351L-AX
  • PS9587L3-AX vs PS9124-V-AX
  • PS9587L3-AX vs PS9123-V-AX
  • PS9587L3-AX vs PS9822-2-N-AX
  • PS9587L3-AX vs PS9117A-V-AX
  • PS9587L3-AX vs PS9121-AX
  • PS9587L3-AX vs PS9121-V-AX
  • PS9587L3-AX vs PS9122-AX
  • PS9587L3-AX vs PS9122-F3-N-AX
  • PS9587L3-AX vs PS9122-L-AX
  • PS9587L3-AX vs PS9851-2-V-AX
  • PS9587L3-AX vs PS9821-2-F3-AX
  • PS9587L3-AX vs PS9851-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.