☰
PS9552L2-E3-AX
PS9552L2-E3-AX
Obsolete
Description:  PS9552 - HIGH CMR IGBT GATE DRIV
Manufacturer:  Renesas Electronics
History Price: $3.76
In Stock: 33740
PS9552L2-E3-AX Specification
Specification
Part No
PS9552L2-E3-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
PS9552L2-E3-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9552L2-E3-AX Compare Parts
  • PS9552L2-E3-AX vs PS9307L-E3-AX
  • PS9552L2-E3-AX vs PS9308L2-V-E3-AX
  • PS9552L2-E3-AX vs PS9308L-E3-AX
  • PS9552L2-E3-AX vs PS9505L3-AX
  • PS9552L2-E3-AX vs PS9905-Y-AX
  • PS9552L2-E3-AX vs PS9308L2-AX
  • PS9552L2-E3-AX vs PS9307L-V-E3-AX
  • PS9552L2-E3-AX vs PS9306L-AX
  • PS9552L2-E3-AX vs PS9505-V-AX
  • PS9552L2-E3-AX vs PS9305L-E3-AX
  • PS9552L2-E3-AX vs PS9308L2-E3-AX
  • PS9552L2-E3-AX vs PS9306L-E3-AX
  • PS9552L2-E3-AX vs PS9505-AX
  • PS9552L2-E3-AX vs PS9307L-AX
  • PS9552L2-E3-AX vs PS9905-Y-V-AX
  • PS9552L2-E3-AX vs PS9331L-AX
  • PS9552L2-E3-AX vs PS9308L-AX
  • PS9552L2-E3-AX vs PS9331L2-AX
  • PS9552L2-E3-AX vs PS9307AL2-AX
  • PS9552L2-E3-AX vs PS9307L2-AX
  • PS9552L2-E3-AX vs PS9331L2-V-AX
  • PS9552L2-E3-AX vs PS9552-V-AX
  • PS9552L2-E3-AX vs PS9552-AX
  • PS9552L2-E3-AX vs PS9552-V-AX
  • PS9552L2-E3-AX vs PS9552-AX
  • PS9552L2-E3-AX vs PS9031-Y-V-AX
  • PS9552L2-E3-AX vs PS9505L2-AX
  • PS9552L2-E3-AX vs PS9905-Y-V-AX
  • PS9552L2-E3-AX vs PS9505-V-AX
  • PS9552L2-E3-AX vs PS9506L2-AX
  • PS9552L2-E3-AX vs PS9031-Y-V-F3-AX
  • PS9552L2-E3-AX vs PS9531L3-AX
  • PS9552L2-E3-AX vs PS9506L2-V-AX
  • PS9552L2-E3-AX vs PS9531L2-AX
  • PS9552L2-E3-AX vs PS9506L3-V-AX
  • PS9552L2-E3-AX vs PS9506L1-V-AX
  • PS9552L2-E3-AX vs PS9506L3-AX
  • PS9552L2-E3-AX vs PS9531L1-AX
  • PS9552L2-E3-AX vs PS9531L1-V-AX
  • PS9552L2-E3-AX vs PS9531L2-V-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend