PS9331L2-E3-AX
PS9331L2-E3-AX
Active
Description:  OPTOISO 5KV GATE DRIVER 6SDIP GW
Manufacturer:  Renesas Electronics
History Price: $5.19
In Stock: 700
PS9331L2-E3-AX Specification
Specification
Part No
PS9331L2-E3-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
Pulse Width Distortion (Max)
75ns
Rise / Fall Time (Typ)
40ns, 40ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
Approval Agency
CSA, SEMKO, UL
PS9331L2-E3-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9331L2-E3-AX Description
Overview of Renesas Electronics PS9331L2-E3-AX

The PS9331L2-E3-AX is a high-speed photocoupler (optocoupler) developed by Renesas Electronics. It is designed to provide electrical isolation between input and output while enabling high-speed data transmission in industrial and power electronics systems. This device integrates an AlGaAs LED and a photodiode-transistor pair in a single compact SO-5 package, supporting high insulation voltage and robust performance in harsh environments.

Key Features and Benefits

* High-Speed Data Transmission: Capable of transmitting signals at speeds up to 10 Mbps, the PS9331L2 is well-suited for applications requiring fast digital signal isolation.
* Low Input Current Drive: Requires a low LED input current, making it compatible with low-power drivers and microcontrollers.
* High Isolation Voltage: Withstands up to 5 kVrms (1-minute rating), enabling safe operation in high-voltage systems and compliance with safety standards.
* Internal Faraday Shield: The internal shield design enhances common-mode transient immunity (CMTI), ensuring reliable signal integrity even in noisy industrial environments.
* Surface-Mount Package: The SO-5 package allows for compact PCB designs, saving board space while supporting automated assembly processes.
* RoHS Compliant and Pb-Free: Environmentally friendly design in compliance with current industry regulations.

Electrical and Optical Specifications

* Forward Voltage (VF): 1.55 V typical (IF = 10 mA)
* Input Threshold Current (IFHL): Max 5.0 mA
* Propagation Delay Time (tpHL / tpLH): Typical 100 ns, maximum 250 ns at RL = 350 Ω
* Pulse Width Distortion (PWD): Max 90 ns
* Rise and Fall Times (tr / tf): Typically 25 ns
* Logic High Output Current (IOH): -0.1 µA typical (VO = 5.5 V)
* Logic Low Output Voltage (VOL): Max 0.4 V at IOL = 4 mA
* Common Mode Transient Immunity (CMTI): 15 kV/μs minimum
* Isolation Voltage: 5,000 Vrms for 1 minute
* Operating Temperature Range: -40°C to +100°C

Package Characteristics

* Package Type: SO-5 (Surface-mount small-outline 5-pin)
* Creepage Distance: 8.0 mm minimum
* Clearance Distance: 8.0 mm minimum
* Internal Insulation Thickness: 0.4 mm minimum

Applications

* Inverter circuits for motor drives
* High-speed digital isolators in industrial automation
* Programmable logic controllers (PLCs)
* Power supply feedback control
* Signal isolation in communication interfaces (RS-232, RS-485, etc.)
* Microcontroller interface isolation in high-voltage environments

Design Advantages

The PS9331L2-E3-AX provides engineers with a reliable isolation component capable of high-speed switching and robust immunity to common-mode transients, making it ideal for modern industrial and power control systems. Its low input drive requirements allow direct interfacing with CMOS or TTL logic, while the high insulation rating ensures safety and regulatory compliance. The combination of speed, compact packaging, and electrical robustness makes it a popular choice for system designers working in demanding environments.
PS9331L2-E3-AX Compare Parts
  • PS9331L2-E3-AX vs PS9307L-E3-AX
  • PS9331L2-E3-AX vs PS9308L2-V-E3-AX
  • PS9331L2-E3-AX vs PS9308L-E3-AX
  • PS9331L2-E3-AX vs PS9505L3-AX
  • PS9331L2-E3-AX vs PS9905-Y-AX
  • PS9331L2-E3-AX vs PS9308L2-AX
  • PS9331L2-E3-AX vs PS9307L-V-E3-AX
  • PS9331L2-E3-AX vs PS9306L-AX
  • PS9331L2-E3-AX vs PS9505-V-AX
  • PS9331L2-E3-AX vs PS9305L-E3-AX
  • PS9331L2-E3-AX vs PS9308L2-E3-AX
  • PS9331L2-E3-AX vs PS9306L-E3-AX
  • PS9331L2-E3-AX vs PS9505-AX
  • PS9331L2-E3-AX vs PS9307L-AX
  • PS9331L2-E3-AX vs PS9905-Y-V-AX
  • PS9331L2-E3-AX vs PS9331L-AX
  • PS9331L2-E3-AX vs PS9308L-AX
  • PS9331L2-E3-AX vs PS9331L2-AX
  • PS9331L2-E3-AX vs PS9307AL2-AX
  • PS9331L2-E3-AX vs PS9307L2-AX
  • PS9331L2-E3-AX vs PS9331L2-V-AX
  • PS9331L2-E3-AX vs PS9552-V-AX
  • PS9331L2-E3-AX vs PS9552-AX
  • PS9331L2-E3-AX vs PS9552-V-AX
  • PS9331L2-E3-AX vs PS9552-AX
  • PS9331L2-E3-AX vs PS9031-Y-V-AX
  • PS9331L2-E3-AX vs PS9505L2-AX
  • PS9331L2-E3-AX vs PS9905-Y-V-AX
  • PS9331L2-E3-AX vs PS9505-V-AX
  • PS9331L2-E3-AX vs PS9506L2-AX
  • PS9331L2-E3-AX vs PS9031-Y-V-F3-AX
  • PS9331L2-E3-AX vs PS9531L3-AX
  • PS9331L2-E3-AX vs PS9506L2-V-AX
  • PS9331L2-E3-AX vs PS9531L2-AX
  • PS9331L2-E3-AX vs PS9506L3-V-AX
  • PS9331L2-E3-AX vs PS9506L1-V-AX
  • PS9331L2-E3-AX vs PS9506L3-AX
  • PS9331L2-E3-AX vs PS9531L1-AX
  • PS9331L2-E3-AX vs PS9531L1-V-AX
  • PS9331L2-E3-AX vs PS9531L2-V-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description