☰
PS2801-1-A
PS2801-1-A
Discontinued
Description:  OPTOISOLATOR 2.5KV TRANS 4-SSOP
Manufacturer:  CEL
Datasheet:   PS2801-1-A Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21840
PS2801-1-A Specification
Specification
Part No
PS2801-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
6µs, 5µs
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
PS2801-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2801-1-A Description
The CEL PS2801-1-A is an optocoupler, also known as an opto-isolator, designed for various applications requiring electrical isolation between different parts of a circuit. This component is particularly useful in situations where it is necessary to separate high-voltage circuits from low-voltage control circuits, providing safety and signal integrity. Below is a detailed overview of the PS2801-1-A, including its specifications and parameters.

## Overview

The PS2801-1-A is a single-channel optocoupler that consists of a light-emitting diode (LED) and a phototransistor housed in a compact package. When the LED is activated by an input signal, it emits light that is detected by the phototransistor, allowing the signal to be transmitted while maintaining electrical isolation. This device is commonly used in applications such as signal isolation, data communication, and power supply feedback.

## Key Specifications

1. Isolation Voltage:
- The PS2801-1-A offers a high isolation voltage of 5000 Vrms, ensuring that the input and output sides are electrically isolated, which is crucial for protecting sensitive components from high voltages.

2. Input Forward Current (If):
- The recommended forward current for the LED is typically around 10 mA. This current level ensures reliable operation while minimizing power consumption.

3. Output Collector Current (Ic):
- The maximum collector current for the phototransistor is rated at 50 mA. This parameter indicates the maximum current that can flow through the output side of the optocoupler.

4. Collector-Emitter Voltage (Vce):
- The maximum collector-emitter voltage is 80 V. This rating defines the maximum voltage that can be applied across the collector and emitter terminals of the phototransistor.

5. Current Transfer Ratio (CTR):
- The current transfer ratio (CTR) is typically in the range of 50% to 600% at a forward current of 10 mA. This parameter indicates the efficiency of the optocoupler in transferring the input current to the output side.

6. Operating Temperature Range:
- The PS2801-1-A is rated for an operating temperature range of -40°C to +100°C, making it suitable for use in various environments, including industrial and automotive applications.

7. Package Type:
- The device is available in a DIP-4 (Dual In-line Package) configuration, which facilitates easy mounting on printed circuit boards (PCBs) and is compatible with standard through-hole assembly processes.

8. Rise and Fall Times:
- The rise time (tr) is typically around 5 µs, and the fall time (tf) is approximately 5 µs as well. These parameters are important for determining the speed of signal transmission through the optocoupler.

## Applications

The CEL PS2801-1-A is suitable for a wide range of applications, including:

- Signal Isolation: Used in circuits where it is necessary to isolate different voltage levels, such as in power supplies and control systems.
- Data Communication: Employed in communication interfaces to ensure that signals are transmitted without direct electrical connection, protecting sensitive components from noise and voltage spikes.
- Microcontroller Interfacing: Commonly used to interface microcontrollers with high-voltage devices, providing safety and signal integrity.
- Switching Power Supplies: Utilized in feedback circuits of switching power supplies to maintain stable output voltages while isolating the control circuit from the high-voltage side.

## Conclusion

The CEL PS2801-1-A optocoupler is a reliable and efficient component that provides electrical isolation in various electronic applications. With its high isolation voltage, wide operating temperature range, and compact package, it is an excellent choice for engineers looking to design safe and effective circuits. Its versatility makes it suitable for use in consumer electronics, industrial automation, and automotive systems, ensuring signal integrity and protection against high voltages.
PS2801-1-A Compare Parts
  • PS2801-1-A vs PS2805C-1-A
  • PS2801-1-A vs PS2811-4-A
  • PS2801-1-A vs PS2815-1-A
  • PS2801-1-A vs PS2833-1-A
  • PS2801-1-A vs PS2805A-4-A
  • PS2801-1-A vs PS2805C-4-A
  • PS2801-1-A vs PS2805A-1-A
  • PS2801-1-A vs PS2513-1-A
  • PS2801-1-A vs PS2502L-1-F3-A
  • PS2801-1-A vs PS2501-4-A
  • PS2801-1-A vs PS2501AL-1-F3-A
  • PS2801-1-A vs PS2501L-1-A
  • PS2801-1-A vs PS2501L-1-F3-A
  • PS2801-1-A vs PS2501L-4-A
  • PS2801-1-A vs PS2502-1-A
  • PS2801-1-A vs PS2502L-1-A
  • PS2801-1-A vs PS2502L-4-A
  • PS2801-1-A vs PS2503L-1-F3-A
  • PS2801-1-A vs PS2505-1-A
  • PS2801-1-A vs PS2505-4-A
  • PS2801-1-A vs PS2505L-1-F3-A
  • PS2801-1-A vs PS2502-4-A
  • PS2801-1-A vs PS2501-1-A
  • PS2801-1-A vs PS2513L-1-A
  • PS2801-1-A vs PS2911-1-V-F3-L-AX
  • PS2801-1-A vs PS2913-1-V-F3-K-AX
  • PS2801-1-A vs PS2915-1-AX
  • PS2801-1-A vs PS2913-1-F3-K-AX
  • PS2801-1-A vs PS2833-4-A
  • PS2801-1-A vs PS2911-1-AX
  • PS2801-1-A vs PS2911-1-F3-L-AX
  • PS2801-1-A vs PS2505L-4-A
  • PS2801-1-A vs PS2801C-1-A
  • PS2801-1-A vs PS2806-1-F3-A
  • PS2801-1-A vs PS2806-4-F3-A
  • PS2801-1-A vs PS2841-4A-AX
  • PS2801-1-A vs PS2802-1-A
  • PS2801-1-A vs PS2802-4-A
  • PS2801-1-A vs PS2805-1-F3-A
  • PS2801-1-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!