☰
PS2565-2-A
PS2565-2-A
Obsolete
Description:  OPTOISOLATOR 5KV 2CH TRANS 8DIP
Manufacturer:  CEL
Datasheet:   PS2565-2-A Datasheet
History Price: Obsolete
In Stock: 27680
PS2565-2-A Specification
Specification
Part No
PS2565-2-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PS2565-2-A PDF Datasheet
PS2565-2-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2565-2-A Compare Parts
  • PS2565-2-A vs PS2805C-1-A
  • PS2565-2-A vs PS2811-4-A
  • PS2565-2-A vs PS2815-1-A
  • PS2565-2-A vs PS2833-1-A
  • PS2565-2-A vs PS2805A-4-A
  • PS2565-2-A vs PS2805C-4-A
  • PS2565-2-A vs PS2805A-1-A
  • PS2565-2-A vs PS2513-1-A
  • PS2565-2-A vs PS2502L-1-F3-A
  • PS2565-2-A vs PS2501-4-A
  • PS2565-2-A vs PS2501AL-1-F3-A
  • PS2565-2-A vs PS2501L-1-A
  • PS2565-2-A vs PS2501L-1-F3-A
  • PS2565-2-A vs PS2501L-4-A
  • PS2565-2-A vs PS2502-1-A
  • PS2565-2-A vs PS2502L-1-A
  • PS2565-2-A vs PS2502L-4-A
  • PS2565-2-A vs PS2503L-1-F3-A
  • PS2565-2-A vs PS2505-1-A
  • PS2565-2-A vs PS2505-4-A
  • PS2565-2-A vs PS2505L-1-F3-A
  • PS2565-2-A vs PS2502-4-A
  • PS2565-2-A vs PS2501-1-A
  • PS2565-2-A vs PS2513L-1-A
  • PS2565-2-A vs PS2911-1-V-F3-L-AX
  • PS2565-2-A vs PS2913-1-V-F3-K-AX
  • PS2565-2-A vs PS2915-1-AX
  • PS2565-2-A vs PS2913-1-F3-K-AX
  • PS2565-2-A vs PS2833-4-A
  • PS2565-2-A vs PS2911-1-AX
  • PS2565-2-A vs PS2911-1-F3-L-AX
  • PS2565-2-A vs PS2505L-4-A
  • PS2565-2-A vs PS2801C-1-A
  • PS2565-2-A vs PS2806-1-F3-A
  • PS2565-2-A vs PS2806-4-F3-A
  • PS2565-2-A vs PS2841-4A-AX
  • PS2565-2-A vs PS2802-1-A
  • PS2565-2-A vs PS2802-4-A
  • PS2565-2-A vs PS2805-1-F3-A
  • PS2565-2-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!