☰
PS2561A-1-A
PS2561A-1-A
Discontinued
Description:  OPTOISOLATOR 5KV TRANS 4DIP
Manufacturer:  CEL
Datasheet:   PS2561A-1-A Datasheet
History Price: Discontinued at Digi-Key
In Stock: 560
PS2561A-1-A Specification
Specification
Part No
PS2561A-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
30 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PS2561A-1-A PDF Datasheet
PS2561A-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2561A-1-A Description
The CEL PS2561A-1-A is an optoisolator, also known as an optocoupler, which is widely used in various electronic applications to provide electrical isolation between different parts of a circuit while allowing signal transmission. Below is a detailed introduction to the PS2561A-1-A, including its specifications and parameters.

## Overview

The PS2561A-1-A is a high-speed optoisolator that consists of a light-emitting diode (LED) and a phototransistor housed in a single package. It is designed to provide high isolation voltage and fast switching speeds, making it suitable for applications such as signal isolation, data communication, and power supply circuits.

## Key Features

1. High Isolation Voltage: The PS2561A-1-A offers a high isolation voltage of 5000 VRMS, ensuring that the input and output sides are electrically isolated from each other, which is crucial for protecting sensitive components.

2. Fast Switching Speed: The device has a typical rise time of 10 µs and a fall time of 5 µs, allowing for high-speed data transmission.

3. Wide Operating Temperature Range: The operating temperature range is from -40°C to +100°C, making it suitable for various environmental conditions.

4. Compact Package: The PS2561A-1-A is available in a compact DIP (Dual In-line Package) form factor, which is ideal for space-constrained applications.

5. Low Input Current: The input current required to activate the LED is low, typically around 5 mA, which helps in reducing power consumption.

## Specifications

Here are the detailed specifications of the CEL PS2561A-1-A:

- Input Specifications:
- LED Forward Voltage (Vf): 1.2 V (typical at If = 10 mA)
- LED Forward Current (If): 5 mA to 20 mA
- LED Reverse Voltage (Vr): 5 V (maximum)

- Output Specifications:
- Collector-Emitter Voltage (Vce): 30 V (maximum)
- Collector Current (Ic): 50 mA (maximum)
- Output Current (Iout): 50 mA (maximum)
- Current Transfer Ratio (CTR): 50% to 600% (at If = 10 mA, Vce = 5 V)

- Isolation Specifications:
- Isolation Voltage: 5000 VRMS (minimum)
- Insulation Resistance: 10^12 Ω (minimum at 500 VDC)

- Switching Characteristics:
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Propagation Delay (tp): 15 µs (typical)

- Environmental Specifications:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

## Applications

The PS2561A-1-A is suitable for a variety of applications, including:

- Signal isolation in communication systems
- Data transmission in industrial automation
- Isolation in power supply circuits
- Protection of microcontrollers and other sensitive components from high voltages

## Conclusion

The CEL PS2561A-1-A optoisolator is a versatile and reliable component that provides excellent electrical isolation and fast switching capabilities. Its wide range of specifications makes it suitable for various applications in electronics, ensuring safe and efficient operation in diverse environments. Whether used in consumer electronics, industrial automation, or communication systems, the PS2561A-1-A is a valuable component for achieving signal integrity and safety.
PS2561A-1-A Compare Parts
  • PS2561A-1-A vs PS2805C-1-A
  • PS2561A-1-A vs PS2811-4-A
  • PS2561A-1-A vs PS2815-1-A
  • PS2561A-1-A vs PS2833-1-A
  • PS2561A-1-A vs PS2805A-4-A
  • PS2561A-1-A vs PS2805C-4-A
  • PS2561A-1-A vs PS2805A-1-A
  • PS2561A-1-A vs PS2513-1-A
  • PS2561A-1-A vs PS2502L-1-F3-A
  • PS2561A-1-A vs PS2501-4-A
  • PS2561A-1-A vs PS2501AL-1-F3-A
  • PS2561A-1-A vs PS2501L-1-A
  • PS2561A-1-A vs PS2501L-1-F3-A
  • PS2561A-1-A vs PS2501L-4-A
  • PS2561A-1-A vs PS2502-1-A
  • PS2561A-1-A vs PS2502L-1-A
  • PS2561A-1-A vs PS2502L-4-A
  • PS2561A-1-A vs PS2503L-1-F3-A
  • PS2561A-1-A vs PS2505-1-A
  • PS2561A-1-A vs PS2505-4-A
  • PS2561A-1-A vs PS2505L-1-F3-A
  • PS2561A-1-A vs PS2502-4-A
  • PS2561A-1-A vs PS2501-1-A
  • PS2561A-1-A vs PS2513L-1-A
  • PS2561A-1-A vs PS2911-1-V-F3-L-AX
  • PS2561A-1-A vs PS2913-1-V-F3-K-AX
  • PS2561A-1-A vs PS2915-1-AX
  • PS2561A-1-A vs PS2913-1-F3-K-AX
  • PS2561A-1-A vs PS2833-4-A
  • PS2561A-1-A vs PS2911-1-AX
  • PS2561A-1-A vs PS2911-1-F3-L-AX
  • PS2561A-1-A vs PS2505L-4-A
  • PS2561A-1-A vs PS2801C-1-A
  • PS2561A-1-A vs PS2806-1-F3-A
  • PS2561A-1-A vs PS2806-4-F3-A
  • PS2561A-1-A vs PS2841-4A-AX
  • PS2561A-1-A vs PS2802-1-A
  • PS2561A-1-A vs PS2802-4-A
  • PS2561A-1-A vs PS2805-1-F3-A
  • PS2561A-1-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!