☰
PS2561-1-V
PS2561-1-V
Obsolete
Description:  OPTOISOLATOR 5KV TRANS 4DIP
Manufacturer:  CEL
Datasheet:   PS2561-1-V Datasheet
History Price: Obsolete
In Stock: 6320
PS2561-1-V Specification
Specification
Part No
PS2561-1-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
PS2561-1-V PDF Datasheet
PS2561-1-V Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2561-1-V Description
The CEL PS2561-1-V is a high-performance optocoupler, also known as an optoisolator, produced by California Eastern Laboratories (CEL). It is a key component in electrical and electronic systems where isolation between input and output circuits is required. The PS2561-1-V is part of CEL's PS2561 series of optocouplers and offers high-speed signal transmission with excellent isolation, making it ideal for a variety of applications in industrial, telecommunications, and consumer electronics.

## Key Features

* Type: The PS2561-1-V is a phototransistor output optocoupler, which means it uses a photodiode, LED, and phototransistor array to transfer signals across an optical barrier. This provides high-speed data transmission while offering electrical isolation between circuits.

* Package Type: The PS2561-1-V is housed in a compact 5-pin DIP (Dual In-line Package) form factor, which is suitable for both through-hole and surface-mount soldering processes. This makes it versatile for different types of PCB designs.

* Input and Output Isolation: The optocoupler offers a high input-to-output isolation voltage of 5000 VRMS, providing electrical separation between the input and output circuits. This isolation protects sensitive components and reduces the risk of voltage spikes, surges, or other disturbances that can damage the system.

* Current Transfer Ratio (CTR): The PS2561-1-V features a typical current transfer ratio (CTR) of 50% to 600% at 5 mA forward current. This wide CTR range makes it highly flexible for various applications where precise current transfer and signal integrity are required.

* High-Speed Response: With a high-speed switching time, the PS2561-1-V offers a typical rise time of 100 ns and a fall time of 100 ns. These characteristics enable the optocoupler to handle fast signals in systems where quick response times are crucial, such as high-speed communication systems and digital logic circuits.

* Operating Temperature Range: The PS2561-1-V has a wide operating temperature range from -40°C to +85°C, making it suitable for use in harsh environments where temperature fluctuations can be significant. This temperature range allows the device to be used in a variety of industrial and automotive applications.

* Low Input Current: The PS2561-1-V operates with a low input current of typically 5 mA at a forward voltage of 1.2V, ensuring that it can be used efficiently in low-power circuits. This low input current contributes to the energy efficiency of the system it is used in.

* Low Power Consumption: The PS2561-1-V is designed for low power consumption, typically consuming only 5 mA of current in its operating mode, ensuring it is energy-efficient and suitable for battery-powered applications.

* Low Output Saturation Voltage: The saturation voltage on the output transistor is low, typically around 0.4V at a 5 mA collector current. This feature ensures that the output signal is clear and that the device operates efficiently, even when switching large loads.

* High Isolation Resistance: The PS2561-1-V offers high isolation resistance typically around 10^12 Ω, ensuring that no unwanted currents or signals can leak between the input and output circuits. This high resistance helps maintain signal integrity and prevents interference from other components in the system.

* Surge Withstand Capability: The device has a surge withstand capability of 15 kV/µs, making it resistant to high-voltage surges, which is essential in environments subject to electrical noise and transient voltages, such as industrial machinery or telecommunications equipment.

## Applications

The PS2561-1-V optocoupler is used in a wide variety of applications where isolation, high-speed switching, and protection from voltage spikes or transients are needed. Some typical applications include:

* Signal Isolation: In systems where electrical isolation is necessary between the control and power circuits, the PS2561-1-V is often used to isolate low-voltage digital logic circuits from high-voltage power components, ensuring safe operation and preventing damage to sensitive components.

* Switching Power Supplies: The PS2561-1-V is often used in switching power supplies to provide isolation between the control and power stages, ensuring that the power supply's feedback control circuits are protected from high-voltage surges or noise.

* Microprocessor Interfacing: It is commonly used to interface microprocessors or microcontrollers with external circuitry, especially in environments where high isolation and noise immunity are required to ensure reliable operation.

* Telecommunications: The PS2561-1-V is used in telecommunications equipment such as modems, signal processors, and communication interfaces, where it helps isolate and transmit data across different stages while maintaining signal integrity.

* Data Communication Systems: The optocoupler is used in high-speed data communication systems to transmit signals between components at different voltage levels while preventing the transmission of electrical noise or spikes.

* Industrial Automation and Control: The PS2561-1-V is suitable for use in industrial automation systems, where it can isolate control signals from high-voltage power equipment in systems such as motor drives, PLCs (Programmable Logic Controllers), and sensors.

* Medical Equipment: The device is also used in medical electronics, such as patient monitoring systems, diagnostic instruments, and therapeutic devices, where signal isolation is required for both safety and performance reasons.

## Performance Characteristics

* High-Speed Switching: The PS2561-1-V offers fast switching times (rise time and fall time typically around 100 ns), making it suitable for high-speed signal transmission without introducing significant delays or distortion. This is critical in applications like communication systems or digital signal processing.

* Noise Immunity: Due to its optical isolation, the PS2561-1-V provides strong immunity to electromagnetic interference (EMI) and common-mode noise, which is essential in industrial or automotive environments where external noise could otherwise affect the performance of electronic systems.

* Excellent Electrical Isolation: The 5000 VRMS isolation voltage ensures that the PS2561-1-V can effectively protect sensitive circuits from high-voltage spikes, transient voltages, and other electrical disturbances. This isolation protects the system and improves overall reliability.

* Reliability in Harsh Environments: With its wide operating temperature range of -40°C to +85°C, the PS2561-1-V is highly reliable in harsh environmental conditions, making it suitable for use in industrial, automotive, and outdoor applications.

## Protection Features

* Short Circuit Protection: The PS2561-1-V is designed to operate safely even in the event of a short circuit on the output, helping to protect both the optocoupler and the surrounding components.

* Overvoltage Protection: The device is designed to withstand overvoltage conditions, making it suitable for environments where voltage surges or spikes are common.

* Thermal Protection: The PS2561-1-V has been engineered to perform well within its operating temperature range, ensuring that the device operates reliably without overheating in demanding applications.

## Conclusion

The CEL PS2561-1-V is a high-performance optocoupler that offers excellent isolation, high-speed switching, and reliability across a broad range of applications. With features like high isolation voltage, low input current, wide temperature range, and low output saturation voltage, it is well-suited for use in industrial, telecommunications, medical, and consumer electronics. Whether it's for signal isolation, data communication, or protecting sensitive circuits from electrical noise or voltage spikes, the PS2561-1-V provides a robust and efficient solution for ensuring system integrity and reliability in demanding environments.
PS2561-1-V Compare Parts
  • PS2561-1-V vs PS2805C-1-A
  • PS2561-1-V vs PS2811-4-A
  • PS2561-1-V vs PS2815-1-A
  • PS2561-1-V vs PS2833-1-A
  • PS2561-1-V vs PS2805A-4-A
  • PS2561-1-V vs PS2805C-4-A
  • PS2561-1-V vs PS2805A-1-A
  • PS2561-1-V vs PS2513-1-A
  • PS2561-1-V vs PS2502L-1-F3-A
  • PS2561-1-V vs PS2501-4-A
  • PS2561-1-V vs PS2501AL-1-F3-A
  • PS2561-1-V vs PS2501L-1-A
  • PS2561-1-V vs PS2501L-1-F3-A
  • PS2561-1-V vs PS2501L-4-A
  • PS2561-1-V vs PS2502-1-A
  • PS2561-1-V vs PS2502L-1-A
  • PS2561-1-V vs PS2502L-4-A
  • PS2561-1-V vs PS2503L-1-F3-A
  • PS2561-1-V vs PS2505-1-A
  • PS2561-1-V vs PS2505-4-A
  • PS2561-1-V vs PS2505L-1-F3-A
  • PS2561-1-V vs PS2502-4-A
  • PS2561-1-V vs PS2501-1-A
  • PS2561-1-V vs PS2513L-1-A
  • PS2561-1-V vs PS2911-1-V-F3-L-AX
  • PS2561-1-V vs PS2913-1-V-F3-K-AX
  • PS2561-1-V vs PS2915-1-AX
  • PS2561-1-V vs PS2913-1-F3-K-AX
  • PS2561-1-V vs PS2833-4-A
  • PS2561-1-V vs PS2911-1-AX
  • PS2561-1-V vs PS2911-1-F3-L-AX
  • PS2561-1-V vs PS2505L-4-A
  • PS2561-1-V vs PS2801C-1-A
  • PS2561-1-V vs PS2806-1-F3-A
  • PS2561-1-V vs PS2806-4-F3-A
  • PS2561-1-V vs PS2841-4A-AX
  • PS2561-1-V vs PS2802-1-A
  • PS2561-1-V vs PS2802-4-A
  • PS2561-1-V vs PS2805-1-F3-A
  • PS2561-1-V vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!