☰
PS2506-1
PS2506-1
Obsolete
Description:  OPTOISOLATOR 5KV DARL 4DIP
Manufacturer:  CEL
Datasheet:   PS2506-1 Datasheet
History Price: Obsolete
In Stock: 29525
PS2506-1 Specification
Specification
Part No
PS2506-1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 100µs
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
40V
Current - Output / Channel
200mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PS2506-1 PDF Datasheet
PS2506-1 Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2506-1 Description
The CEL PS2506-1 is a high-performance optocoupler designed for various applications in electronic circuits, particularly where electrical isolation is required. This device is widely used in industrial automation, communication systems, and consumer electronics. The PS2506-1 provides reliable signal transmission while ensuring safety and protection against high voltages. Below is a detailed overview of the CEL PS2506-1, including its specifications and features.

## Product Overview

The PS2506-1 is a dual-channel optocoupler that consists of an infrared LED and a phototransistor. It is designed to provide electrical isolation between input and output circuits, making it ideal for applications where ground potential differences may exist. The device is known for its fast switching speed, low power consumption, and compact design.

## Key Specifications

1. Channels:
- Dual Channel: The PS2506-1 features two independent optocoupler channels, allowing for simultaneous signal transmission and increased design flexibility.

2. Input Voltage:
- Forward Voltage (V_F): The input forward voltage is typically around 1.2V to 1.4V at a forward current of 10 mA, which is standard for infrared LEDs.

3. Output Voltage:
- Collector-Emitter Voltage (V_CE): The maximum collector-emitter voltage is 30V, enabling the device to handle a variety of output conditions.

4. Current Transfer Ratio (CTR):
- CTR: The current transfer ratio is typically between 50% to 600% at a forward current of 10 mA, which indicates the efficiency of the optocoupler in transferring input current to output current.

5. Operating Temperature Range:
- -40°C to +100°C: The PS2506-1 is designed to operate in a wide temperature range, making it suitable for harsh environmental conditions.

6. Switching Speed:
- Propagation Delay: The device has a fast switching speed with a typical propagation delay of around 10 µs, allowing for high-speed data transmission.

7. Isolation Voltage:
- Isolation Voltage: The PS2506-1 provides an isolation voltage of 5000 Vrms, ensuring safety and protection against high voltage spikes.

8. Package Type:
- DIP-8 Package: The optocoupler is available in an 8-pin dual in-line package (DIP-8), which is easy to mount on printed circuit boards (PCBs).

9. Power Consumption:
- Low Power Consumption: The device is designed to consume minimal power, making it suitable for battery-operated and energy-efficient applications.

## Application Areas

The CEL PS2506-1 optocoupler is widely used in various applications, including:
- Industrial Automation: For isolating control signals in industrial equipment and machinery.
- Communication Systems: In data transmission systems to ensure signal integrity and isolation.
- Power Supply Circuits: For feedback and control in switching power supplies.
- Medical Devices: In applications requiring electrical isolation for safety and reliability.
- Consumer Electronics: Such as audio equipment and home appliances, where signal isolation is necessary.

## Conclusion

The CEL PS2506-1 is a reliable and efficient optocoupler that provides excellent performance in a variety of applications. Its dual-channel design, wide operating temperature range, and high isolation voltage make it an ideal choice for engineers looking to implement electrical isolation in their circuits. Whether used in industrial automation, communication systems, or consumer electronics, the PS2506-1 ensures safe and effective signal transmission.

For more detailed information or technical support, it is recommended to visit the CEL official website or contact their technical support team.
PS2506-1 Compare Parts
  • PS2506-1 vs PS2805C-1-A
  • PS2506-1 vs PS2811-4-A
  • PS2506-1 vs PS2815-1-A
  • PS2506-1 vs PS2833-1-A
  • PS2506-1 vs PS2805A-4-A
  • PS2506-1 vs PS2805C-4-A
  • PS2506-1 vs PS2805A-1-A
  • PS2506-1 vs PS2513-1-A
  • PS2506-1 vs PS2502L-1-F3-A
  • PS2506-1 vs PS2501-4-A
  • PS2506-1 vs PS2501AL-1-F3-A
  • PS2506-1 vs PS2501L-1-A
  • PS2506-1 vs PS2501L-1-F3-A
  • PS2506-1 vs PS2501L-4-A
  • PS2506-1 vs PS2502-1-A
  • PS2506-1 vs PS2502L-1-A
  • PS2506-1 vs PS2502L-4-A
  • PS2506-1 vs PS2503L-1-F3-A
  • PS2506-1 vs PS2505-1-A
  • PS2506-1 vs PS2505-4-A
  • PS2506-1 vs PS2505L-1-F3-A
  • PS2506-1 vs PS2502-4-A
  • PS2506-1 vs PS2501-1-A
  • PS2506-1 vs PS2513L-1-A
  • PS2506-1 vs PS2911-1-V-F3-L-AX
  • PS2506-1 vs PS2913-1-V-F3-K-AX
  • PS2506-1 vs PS2915-1-AX
  • PS2506-1 vs PS2913-1-F3-K-AX
  • PS2506-1 vs PS2833-4-A
  • PS2506-1 vs PS2911-1-AX
  • PS2506-1 vs PS2911-1-F3-L-AX
  • PS2506-1 vs PS2505L-4-A
  • PS2506-1 vs PS2801C-1-A
  • PS2506-1 vs PS2806-1-F3-A
  • PS2506-1 vs PS2806-4-F3-A
  • PS2506-1 vs PS2841-4A-AX
  • PS2506-1 vs PS2802-1-A
  • PS2506-1 vs PS2802-4-A
  • PS2506-1 vs PS2805-1-F3-A
  • PS2506-1 vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!