☰
PS2505L-4
PS2505L-4
Obsolete
Description:  OPTOISOLTR 5KV 4CH TRANS 16-SMD
Manufacturer:  CEL
Datasheet:   PS2505L-4 Datasheet
History Price: Obsolete
In Stock: 14880
PS2505L-4 Specification
Specification
Part No
PS2505L-4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
16-SMD
PS2505L-4 PDF Datasheet
PS2505L-4 Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2505L-4 Compare Parts
  • PS2505L-4 vs PS2805C-1-A
  • PS2505L-4 vs PS2811-4-A
  • PS2505L-4 vs PS2815-1-A
  • PS2505L-4 vs PS2833-1-A
  • PS2505L-4 vs PS2805A-4-A
  • PS2505L-4 vs PS2805C-4-A
  • PS2505L-4 vs PS2805A-1-A
  • PS2505L-4 vs PS2513-1-A
  • PS2505L-4 vs PS2502L-1-F3-A
  • PS2505L-4 vs PS2501-4-A
  • PS2505L-4 vs PS2501AL-1-F3-A
  • PS2505L-4 vs PS2501L-1-A
  • PS2505L-4 vs PS2501L-1-F3-A
  • PS2505L-4 vs PS2501L-4-A
  • PS2505L-4 vs PS2502-1-A
  • PS2505L-4 vs PS2502L-1-A
  • PS2505L-4 vs PS2502L-4-A
  • PS2505L-4 vs PS2503L-1-F3-A
  • PS2505L-4 vs PS2505-1-A
  • PS2505L-4 vs PS2505-4-A
  • PS2505L-4 vs PS2505L-1-F3-A
  • PS2505L-4 vs PS2502-4-A
  • PS2505L-4 vs PS2501-1-A
  • PS2505L-4 vs PS2513L-1-A
  • PS2505L-4 vs PS2911-1-V-F3-L-AX
  • PS2505L-4 vs PS2913-1-V-F3-K-AX
  • PS2505L-4 vs PS2915-1-AX
  • PS2505L-4 vs PS2913-1-F3-K-AX
  • PS2505L-4 vs PS2833-4-A
  • PS2505L-4 vs PS2911-1-AX
  • PS2505L-4 vs PS2911-1-F3-L-AX
  • PS2505L-4 vs PS2505L-4-A
  • PS2505L-4 vs PS2801C-1-A
  • PS2505L-4 vs PS2806-1-F3-A
  • PS2505L-4 vs PS2806-4-F3-A
  • PS2505L-4 vs PS2841-4A-AX
  • PS2505L-4 vs PS2802-1-A
  • PS2505L-4 vs PS2802-4-A
  • PS2505L-4 vs PS2805-1-F3-A
  • PS2505L-4 vs PS2805-4-A
  • PS2505L-4 FAQ
    Q1: What is the CEL PS2505L-4 used for?
    A1: The CEL PS2505L-4 is used for signal isolation and interfacing between high-voltage and low-voltage systems, often found in power supplies, microprocessor I/O interfaces, and control circuits.

    Q2: What type of device is the CEL PS2505L-4?
    A2: The CEL PS2505L-4 is a photocoupler, also known as an optocoupler, which uses light to electrically isolate its input from output.

    Q3: How many channels does the CEL PS2505L-4 contain?
    A3: The CEL PS2505L-4 contains four independent optocoupler channels in a single package.

    Q4: What is the isolation voltage of the CEL PS2505L-4?
    A4: The CEL PS2505L-4 offers an isolation voltage of 5,000 Vrms between input and output.

    Q5: What is the typical current transfer ratio (CTR) of the CEL PS2505L-4?
    A5: The CEL PS2505L-4 typically provides a current transfer ratio of 100% to 400% at IF = 5 mA and VCE = 5 V.

    Q6: What is the LED forward voltage of the CEL PS2505L-4?
    A6: The typical forward voltage of the input LED in the CEL PS2505L-4 is around 1.2 V.

    Q7: What is the maximum collector-emitter voltage for the CEL PS2505L-4?
    A7: The maximum collector-emitter voltage (VCEO) for the CEL PS2505L-4 is 80 V.

    Q8: What is the maximum collector current for the CEL PS2505L-4?
    A8: The maximum collector current (IC) is 50 mA for each channel of the CEL PS2505L-4.

    Q9: What is the typical response time of the CEL PS2505L-4?
    A9: The CEL PS2505L-4 has a typical turn-on time of 3 µs and a turn-off time of 2 µs.

    Q10: In what kind of package is the CEL PS2505L-4 supplied?
    A10: The CEL PS2505L-4 is supplied in a 16-pin DIP (Dual Inline Package) configuration.

    Q11: Is the CEL PS2505L-4 suitable for through-hole mounting?
    A11: Yes, the CEL PS2505L-4 is designed for through-hole mounting applications.

    Q12: Can the CEL PS2505L-4 operate at high temperatures?
    A12: The CEL PS2505L-4 operates within a temperature range of -55°C to +100°C.

    Q13: Does the CEL PS2505L-4 support DC input signals?
    A13: Yes, the CEL PS2505L-4 can handle DC input signals effectively due to its phototransistor output structure.

    Q14: Is the CEL PS2505L-4 compliant with safety standards?
    A14: The CEL PS2505L-4 meets insulation and safety requirements typically used in industrial and consumer electronics.

    Q15: What kind of output does the CEL PS2505L-4 provide?
    A15: The CEL PS2505L-4 provides an open collector phototransistor output for each of its four channels.

    Q16: What is the input current required to activate the CEL PS2505L-4?
    A16: The typical input current to drive the internal LED is around 5 mA.

    Q17: Can the CEL PS2505L-4 be used in microcontroller interfaces?
    A17: Yes, the CEL PS2505L-4 is well-suited for isolating and interfacing microcontroller I/O lines from higher voltage systems.

    Q18: Is the CEL PS2505L-4 suitable for power supply circuits?
    A18: Yes, the CEL PS2505L-4 is often used in feedback and control circuits in power supplies.

    Q19: What is the storage temperature range of the CEL PS2505L-4?
    A19: The CEL PS2505L-4 has a storage temperature range of -55°C to +150°C.

    Q20: What is the main advantage of using the CEL PS2505L-4?
    A20: The main advantage of the CEL PS2505L-4 is its ability to provide electrical isolation while maintaining signal integrity across multiple channels in a compact package.
    Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!