☰
PS2501L-4
PS2501L-4
Obsolete
Description:  OPTOISOLTR 5KV 4CH TRANS 16-SMD
Manufacturer:  CEL
Datasheet:   PS2501L-4 Datasheet
History Price: Obsolete
In Stock: 6315
PS2501L-4 Specification
Specification
Part No
PS2501L-4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
16-SMD
PS2501L-4 PDF Datasheet
PS2501L-4 Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501L-4 Description

The CEL PS2501L-4 is a high-performance optocoupler designed to provide electrical isolation between circuits while transmitting signals effectively. This component is crucial in applications where protecting sensitive electronics from high voltages and electrical noise is necessary.

## Key Features

1. Optical Isolation: The PS2501L-4 provides an isolation voltage of up to 5000 VRMS, ensuring safety in high-voltage environments. This feature is essential for protecting microcontrollers and other delicate components in various applications.

2. Temperature Range: It operates efficiently within a temperature range of -40 °C to +100 °C, making it suitable for use in extreme conditions typical of industrial environments.

3. Fast Response Time: The device features a typical rise time (tr) of 5 µs and a fall time (tf) of 5 µs, allowing for rapid signal transmission, which is critical in high-speed applications.

4. Compact Design: The PS2501L-4 comes in a DIP (Dual In-line Package), making it easy to integrate into existing circuit designs without taking up excessive space.

5. High Current Transfer Ratio (CTR): The device offers a CTR ranging from 50% to 600%, providing flexibility in signal strength depending on the application's needs.

## Technical Specifications

- Number of Channels: 1 channel
- Input Forward Current (IF): 5 mA (typical)
- Maximum Collector Current (IC): 50 mA
- Maximum Forward Voltage (VF): 1.2 V (when IF = 10 mA)
- Isolation Voltage: 5000 VRMS
- Current Transfer Ratio (CTR): Typically 100% at +25 °C, with a range of 50% to 600% (when IF = 5 mA)
- Rise Time (tr): 5 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Supply Voltage (VCC): Up to 30 V (for output circuit)
- Pin Configuration:
- Pin 1: Anode (LED)
- Pin 2: Cathode (LED)
- Pin 3: Emitter (phototransistor)
- Pin 4: Collector (phototransistor)

## Applications

The PS2501L-4 is versatile and finds its use in various applications, including:

- Signal Transmission: Essential for digital signal transmission in microcontroller systems, providing both isolation and signal integrity.
- Control Circuits: Widely used for controlling relays and switches without direct electrical connections, enhancing system safety.
- Data Communication: Ideal for isolating signals in communication interfaces, preventing high voltages from affecting sensitive components.
- Measurement Systems: Used in voltage and current measurement devices where electrical isolation is needed to protect measurement circuits from high voltages.

## Benefits of PS2501L-4

- High Voltage Isolation: Protects sensitive devices from voltage spikes, enhancing reliability.
- Versatility: Its wide operating temperature range and high CTR make it adaptable for various applications.
- Ease of Integration: The standard pin configuration and compact design facilitate straightforward integration into diverse electronic circuits.

## Conclusion

The CEL PS2501L-4 optocoupler is a reliable and efficient component that plays a critical role in ensuring safe and effective signal transmission in electronic designs. With its excellent isolation capabilities, fast response times, and versatility in application, it stands out as an ideal choice for engineers and designers working on complex circuit systems. For detailed specifications and application guidelines, consulting the official datasheet is recommended.
PS2501L-4 Compare Parts
  • PS2501L-4 vs PS2805C-1-A
  • PS2501L-4 vs PS2811-4-A
  • PS2501L-4 vs PS2815-1-A
  • PS2501L-4 vs PS2833-1-A
  • PS2501L-4 vs PS2805A-4-A
  • PS2501L-4 vs PS2805C-4-A
  • PS2501L-4 vs PS2805A-1-A
  • PS2501L-4 vs PS2513-1-A
  • PS2501L-4 vs PS2502L-1-F3-A
  • PS2501L-4 vs PS2501-4-A
  • PS2501L-4 vs PS2501AL-1-F3-A
  • PS2501L-4 vs PS2501L-1-A
  • PS2501L-4 vs PS2501L-1-F3-A
  • PS2501L-4 vs PS2501L-4-A
  • PS2501L-4 vs PS2502-1-A
  • PS2501L-4 vs PS2502L-1-A
  • PS2501L-4 vs PS2502L-4-A
  • PS2501L-4 vs PS2503L-1-F3-A
  • PS2501L-4 vs PS2505-1-A
  • PS2501L-4 vs PS2505-4-A
  • PS2501L-4 vs PS2505L-1-F3-A
  • PS2501L-4 vs PS2502-4-A
  • PS2501L-4 vs PS2501-1-A
  • PS2501L-4 vs PS2513L-1-A
  • PS2501L-4 vs PS2911-1-V-F3-L-AX
  • PS2501L-4 vs PS2913-1-V-F3-K-AX
  • PS2501L-4 vs PS2915-1-AX
  • PS2501L-4 vs PS2913-1-F3-K-AX
  • PS2501L-4 vs PS2833-4-A
  • PS2501L-4 vs PS2911-1-AX
  • PS2501L-4 vs PS2911-1-F3-L-AX
  • PS2501L-4 vs PS2505L-4-A
  • PS2501L-4 vs PS2801C-1-A
  • PS2501L-4 vs PS2806-1-F3-A
  • PS2501L-4 vs PS2806-4-F3-A
  • PS2501L-4 vs PS2841-4A-AX
  • PS2501L-4 vs PS2802-1-A
  • PS2501L-4 vs PS2802-4-A
  • PS2501L-4 vs PS2805-1-F3-A
  • PS2501L-4 vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!