HCPL-2212-360E
HCPL-2212-360E
Active
Description:  OPTOISO 3.75KV PUSH PULL 8DIP GW
Manufacturer:  Broadcom
History Price: $1.95453
In Stock: 44200
HCPL-2212-360E Specification
Specification
Part No
HCPL-2212-360E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
5kV/µs, 10kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
5MBd
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Rise / Fall Time (Typ)
30ns, 7ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
HCPL-2212-360E Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-2212-360E Compare Parts
  • HCPL-2212-360E vs HCPL0601R1
  • HCPL-2212-360E vs HCPL0600_F132
  • HCPL-2212-360E vs HCPL0600V
  • HCPL-2212-360E vs HCPL0600V
  • HCPL-2212-360E vs HCPL0600R2V
  • HCPL-2212-360E vs HCPL0600R1V
  • HCPL-2212-360E vs HCPL0600R1
  • HCPL-2212-360E vs HCPL0600R1
  • HCPL-2212-360E vs HCPL-M456-060E
  • HCPL-2212-360E vs HCPL-7611-500E
  • HCPL-2212-360E vs HCPL-7611-300E
  • HCPL-2212-360E vs HCPL-7611-000E
  • HCPL-2212-360E vs HCPL-261A#500
  • HCPL-2212-360E vs HCPL-2601#520
  • HCPL-2212-360E vs HCPL-2601#320
  • HCPL-2212-360E vs HCPL-2601#060
  • HCPL-2212-360E vs HCPL-2411#500
  • HCPL-2212-360E vs HCPL-2411#300
  • HCPL-2212-360E vs HCPL-2411#060
  • HCPL-2212-360E vs HCPL-2400#500
  • HCPL-2212-360E vs HCPL-2400#060
  • HCPL-2212-360E vs HCPL-2300#560
  • HCPL-2212-360E vs HCPL-2300#360
  • HCPL-2212-360E vs HCPL-2611#560
  • HCPL-2212-360E vs HCPL-260L-520
  • HCPL-2212-360E vs HCPL-261N#020
  • HCPL-2212-360E vs HCPL-261A#060
  • HCPL-2212-360E vs HCPL-261A#020
  • HCPL-2212-360E vs HCPL-260L-320
  • HCPL-2212-360E vs HCPL-260L-300
  • HCPL-2212-360E vs HCPL-260L-020
  • HCPL-2212-360E vs HCPL-260L#560
  • HCPL-2212-360E vs HCPL-260L#500
  • HCPL-2212-360E vs HCPL-260L#060
  • HCPL-2212-360E vs HCPL-2212#300
  • HCPL-2212-360E vs HCPL-2212#060
  • HCPL-2212-360E vs HCPL-2611#360
  • HCPL-2212-360E vs HCPL-2631#320
  • HCPL-2212-360E vs HCPL-263N#500
  • HCPL-2212-360E vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…