☰
HCPL-063L
HCPL-063L
Active
Description:  OPTOISO 3.75KV 2CH OPEN COLL 8SO
Manufacturer:  Broadcom
Datasheet:   HCPL-063L Datasheet
History Price: $9.12
In Stock: 17840
HCPL-063L Specification
Specification
Part No
HCPL-063L
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
15mA
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO Tall
HCPL-063L Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-063L Description
The Broadcom HCPL-063L is a high-speed optocoupler designed for applications that require electrical isolation and fast data transmission. This device is part of Broadcom%27s extensive portfolio of optoelectronic components, which are essential in various electronic systems for providing isolation between different circuit sections while allowing signal transfer.

## Overview

The HCPL-063L features a Gallium Arsenide (GaAs) infrared LED coupled with a photodetector, typically a photodiode or phototransistor, to achieve its functionality. This optocoupler is particularly well-suited for high-speed data communication applications, making it a popular choice in telecommunications, industrial automation, and data acquisition systems.

## Key Specifications

1. Isolation Voltage: The HCPL-063L offers a high isolation voltage of up to 5000 Vrms, ensuring effective isolation between input and output, which protects sensitive components from high voltage spikes.

2. Data Rate: This optocoupler supports a high data rate of up to 10 Mbps, making it suitable for fast communication applications where rapid signal transmission is critical.

3. Input Current: The recommended input current for optimal performance is typically around 10 mA. This current level allows the internal LED to operate efficiently, ensuring reliable signal transmission.

4. Output Voltage: The output voltage can range from 0 to 15 V, depending on the load and circuit configuration, providing flexibility in various applications.

5. Temperature Range: The operating temperature range for the HCPL-063L is from -40°C to +100°C, making it suitable for use in diverse environmental conditions, including industrial settings.

6. Package Type: The device is available in a 6-pin DIP (Dual In-line Package) configuration, which is standard for many optocouplers, facilitating easy integration into various circuit designs.

7. Current Transfer Ratio (CTR): The typical current transfer ratio is around 100% to 200%, indicating the efficiency of the optocoupler in transferring input current to output current.

8. Rise and Fall Times: The rise time is typically around 15 ns, and the fall time is approximately 10 ns, contributing to the high-speed performance of the device.

9. Common Mode Transient Immunity (CMTI): The HCPL-063L exhibits excellent common mode transient immunity, which is crucial for maintaining signal integrity in noisy environments.

10. LED Forward Voltage: The forward voltage drop of the internal LED is typically around 1.2 V at 10 mA, which is important for designing the input side of the circuit.

## Applications

The HCPL-063L is widely used in various applications, including:

- Data Communication: Ideal for isolating data lines in communication systems to prevent ground loops and protect against voltage spikes.
- Industrial Automation: Used in control systems to isolate microcontrollers from high-voltage components, enhancing safety and reliability.
- Power Supply Isolation: Provides isolation in power supply circuits, ensuring safe operation and protecting sensitive components.
- Signal Isolation: Effective in isolating analog and digital signals in measurement and control systems, ensuring accurate data transmission.

## Conclusion

The Broadcom HCPL-063L is a versatile and reliable optocoupler that meets the demands of high-speed data communication and electrical isolation. With its robust specifications, including high isolation voltage, fast data rates, and wide operating temperature range, it is an excellent choice for engineers and designers looking to enhance the performance and safety of their electronic systems. Its ability to provide reliable isolation while maintaining high-speed data transfer makes it a valuable component in modern electronic applications. The HCPL-063L is particularly beneficial in environments where signal integrity and safety are paramount, making it a preferred choice in various industrial and telecommunications applications.
HCPL-063L Compare Parts
  • HCPL-063L vs HCPL0601R1
  • HCPL-063L vs HCPL0600_F132
  • HCPL-063L vs HCPL0600V
  • HCPL-063L vs HCPL0600V
  • HCPL-063L vs HCPL0600R2V
  • HCPL-063L vs HCPL0600R1V
  • HCPL-063L vs HCPL0600R1
  • HCPL-063L vs HCPL0600R1
  • HCPL-063L vs HCPL-M456-060E
  • HCPL-063L vs HCPL-7611-500E
  • HCPL-063L vs HCPL-7611-300E
  • HCPL-063L vs HCPL-7611-000E
  • HCPL-063L vs HCPL-261A#500
  • HCPL-063L vs HCPL-2601#520
  • HCPL-063L vs HCPL-2601#320
  • HCPL-063L vs HCPL-2601#060
  • HCPL-063L vs HCPL-2411#500
  • HCPL-063L vs HCPL-2411#300
  • HCPL-063L vs HCPL-2411#060
  • HCPL-063L vs HCPL-2400#500
  • HCPL-063L vs HCPL-2400#060
  • HCPL-063L vs HCPL-2300#560
  • HCPL-063L vs HCPL-2300#360
  • HCPL-063L vs HCPL-2611#560
  • HCPL-063L vs HCPL-260L-520
  • HCPL-063L vs HCPL-261N#020
  • HCPL-063L vs HCPL-261A#060
  • HCPL-063L vs HCPL-261A#020
  • HCPL-063L vs HCPL-260L-320
  • HCPL-063L vs HCPL-260L-300
  • HCPL-063L vs HCPL-260L-020
  • HCPL-063L vs HCPL-260L#560
  • HCPL-063L vs HCPL-260L#500
  • HCPL-063L vs HCPL-260L#060
  • HCPL-063L vs HCPL-2212#300
  • HCPL-063L vs HCPL-2212#060
  • HCPL-063L vs HCPL-2611#360
  • HCPL-063L vs HCPL-2631#320
  • HCPL-063L vs HCPL-263N#500
  • HCPL-063L vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.