☰
HCNW138-300E
HCNW138-300E
Active
Description:  OPTOISO 5KV DARL W/BASE 8SMD
Manufacturer:  Broadcom
History Price: $0.93288
In Stock: 27980
HCNW138-300E Specification
Specification
Part No
HCNW138-300E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
11µs, 70µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
HCNW138-300E Related Parts
HCNW135-300E
HCNW135-300E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCNW135-000E
HCNW135-000E
Broadcom
OPTOISO 5KV TRANS W/BASE 8DIP
HCNR201-550E
HCNR201-550E
Broadcom
OPTOISO 5KV LINEAR PHVOLT 8DIPGW
HCNW135-500E
HCNW135-500E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCNW136
HCNW136
Broadcom
OPTOISOLATOR 5KV TRANS 8DIP
HCNW136-000E
HCNW136-000E
Broadcom
OPTOISOLATOR 5KV TRANS 8DIP
HCNW136-300E
HCNW136-300E
Broadcom
OPTOISOLATOR 5KV TRANS 8SMD
HCNW136-500E
HCNW136-500E
Broadcom
OPTOISO 5KV TRANS W/BASE 8DIPGW
HCNW138-000E
HCNW138-000E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
HCNW4502
HCNW4502
Broadcom
OPTOISOLATOR 5KV TRANSISTOR 8DIP
HCNW4502-000E
HCNW4502-000E
Broadcom
OPTOISOLATOR 5KV TRANSISTOR 8DIP
HCNW4502-300E
HCNW4502-300E
Broadcom
OPTOISO 5KV TRANS 8DIP GULL WING
HCNW138-300E Compare Parts
  • HCNW138-300E vs HCNW4562#500
  • HCNW138-300E vs HCNW139#500
  • HCNW138-300E vs HCNR200#050
  • HCNW138-300E vs HCNR200#350
  • HCNW138-300E vs HCNW135#300
  • HCNW138-300E vs HCNW4503#500
  • HCNW138-300E vs HCNW4502#300
  • HCNW138-300E vs HCNW135#500
  • HCNW138-300E vs HCNW138#500
  • HCNW138-300E vs HCNR200#550
  • HCNW138-300E vs HCNR201#350
  • HCNW138-300E vs HCNR200#500
  • HCNW138-300E vs HCNW139-000E
  • HCNW138-300E vs HCNW139
  • HCNW138-300E vs HCNW138-500E
  • HCNW138-300E vs HCNR200-000E
  • HCNW138-300E vs HCNR200-550E
  • HCNW138-300E vs HCNW139-300E
  • HCNW138-300E vs HCNR201
  • HCNW138-300E vs HCNW139-500E
  • HCNW138-300E vs HCNR200-500E
  • HCNW138-300E vs HCNR200-350E
  • HCNW138-300E vs HCNR200-300E
  • HCNW138-300E vs HCNR200-050E
  • HCNW138-300E vs HCNW4503-000E
  • HCNW138-300E vs HCNW4562-500E
  • HCNW138-300E vs HCNW4562-300E
  • HCNW138-300E vs HCNW4562-000E
  • HCNW138-300E vs HCNW4562#300
  • HCNW138-300E vs HCNW4562
  • HCNW138-300E vs HCNW4504-500E
  • HCNW138-300E vs HCNW4504-300E
  • HCNW138-300E vs HCNW4504-000E
  • HCNW138-300E vs HCNW4504
  • HCNW138-300E vs HCNW4503-500E
  • HCNW138-300E vs HCNW4503#300
  • HCNW138-300E vs HCNW4503-300E
  • HCNW138-300E vs HCNR201-500E
  • HCNW138-300E vs HCNR201-350E
  • HCNW138-300E vs HCNR201-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.