Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Broadcom CNY17-2-300E
CNY17-2-300E
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5KV TRANS W/BASE 6SMD
Manufacturer:
Broadcom
Datasheet:
CNY17-2-300E Datasheet
History Price: $0.21025
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CNY17-2-300E Specification
Specification
Part No
CNY17-2-300E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
5µs, 5µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
CNY17-2-300E Related Parts
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17-2-300E Compare Parts
CNY17-2-300E vs CNY173W
CNY17-2-300E vs CNY173TM
CNY17-2-300E vs CNY173SD
CNY17-2-300E vs CNY173S
CNY17-2-300E vs CNY173M_F132
CNY17-2-300E vs CNY17F13SD
CNY17-2-300E vs CNY173FR2VM
CNY17-2-300E vs CNY174300W
CNY17-2-300E vs CNY173FM
CNY17-2-300E vs CNY1733SD
CNY17-2-300E vs CNY1733S
CNY17-2-300E vs CNY173300W
CNY17-2-300E vs CNY173300
CNY17-2-300E vs CNY173FVM
CNY17-2-300E vs CNY174W
CNY17-2-300E vs CNY17F13S
CNY17-2-300E vs CNY17F1300W
CNY17-2-300E vs CNY17F1300
CNY17-2-300E vs CNY17F1
CNY17-2-300E vs CNY174
CNY17-2-300E vs CNY174300
CNY17-2-300E vs CNY174TM
CNY17-2-300E vs CNY174SD
CNY17-2-300E vs CNY174S
CNY17-2-300E vs CNY1743SD
CNY17-2-300E vs CNY1743S
CNY17-2-300E vs CNY172W
CNY17-2-300E vs CNY1713SD
CNY17-2-300E vs CNY171SD
CNY17-2-300E vs CNY171S
CNY17-2-300E vs CNY171FVM
CNY17-2-300E vs CNY171FR2VM
CNY17-2-300E vs CNY173
CNY17-2-300E vs CNY171FM
CNY17-2-300E vs CNY172
CNY17-2-300E vs CNY1713S
CNY17-2-300E vs CNY171300W
CNY17-2-300E vs CNY171300
CNY17-2-300E vs CNY171FR2M
CNY17-2-300E vs CNY172FM
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet