ACSL-6400-56T
ACSL-6400-56T
Obsolete
Description:  OPTOISO 2.5KV 4CH OPEN COLL 16SO
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 4900
ACSL-6400-56T Specification
Specification
Part No
ACSL-6400-56T
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
30ns, 12ns
Voltage - Forward (Vf) (Typ)
1.52V
Current - DC Forward (If) (Max)
15mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ACSL-6400-56T PDF Datasheet
ACSL-6400-56T Related Parts
ACSL-7210-56RE
ACSL-7210-56RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-7210-50RE
ACSL-7210-50RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-7210-06RE
ACSL-7210-06RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-7210-00RE
ACSL-7210-00RE
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACSL-6420-56TE
ACSL-6420-56TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6420-50TE
ACSL-6420-50TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6420-06TE
ACSL-6420-06TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6420-00TE
ACSL-6420-00TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-56TE
ACSL-6410-56TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-50TE
ACSL-6410-50TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-06TE
ACSL-6410-06TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6410-00TE
ACSL-6410-00TE
Broadcom
OPTOISO 2.5KV 4CH OPEN COLL 16SO
ACSL-6400-56T Compare Parts
  • ACSL-6400-56T vs ACSL-6210-06R
  • ACSL-6400-56T vs ACSL-6210-00R
  • ACSL-6400-56T vs ACSL-6400-06T
  • ACSL-6400-56T vs ACSL-6210-56R
  • ACSL-6400-56T vs ACSL-6400-00T
  • ACSL-6400-56T vs ACSL-6400-50T
  • ACSL-6400-56T vs ACSL-6400-50TE
  • ACSL-6400-56T vs ACSL-6210-50RE
  • ACSL-6400-56T vs ACSL-6210-56RE
  • ACSL-6400-56T vs ACSL-6300-00TE
  • ACSL-6400-56T vs ACSL-6300-06TE
  • ACSL-6400-56T vs ACSL-6300-50TE
  • ACSL-6400-56T vs ACSL-6310-00TE
  • ACSL-6400-56T vs ACSL-6310-06TE
  • ACSL-6400-56T vs ACSL-6310-50TE
  • ACSL-6400-56T vs ACSL-6310-56TE
  • ACSL-6400-56T vs ACSL-6400-00TE
  • ACSL-6400-56T vs ACSL-6210-00RE
  • ACSL-6400-56T vs ACSL-6400-56TE
  • ACSL-6400-56T vs ACSL-6210-06RE
  • ACSL-6400-56T vs ACSL-6400-06TE
  • ACSL-6400-56T vs ACSL-6410-00TE
  • ACSL-6400-56T vs ACSL-6410-06TE
  • ACSL-6400-56T vs ACSL-6410-50TE
  • ACSL-6400-56T vs ACSL-6410-56TE
  • ACSL-6400-56T vs ACSL-6420-00TE
  • ACSL-6400-56T vs ACSL-6420-06TE
  • ACSL-6400-56T vs ACSL-6420-50TE
  • ACSL-6400-56T vs ACSL-6420-56TE
  • ACSL-6400-56T vs ACSL-7210-00RE
  • ACSL-6400-56T vs ACSL-7210-06RE
  • ACSL-6400-56T vs ACSL-7210-50RE
  • ACSL-6400-56T vs ACSL-7210-56RE
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.