ACPL-M49T-500E
ACPL-M49T-500E
Active
Description:  OPTOISOLATOR 4KV TRANSISTOR 5-SO
Manufacturer:  Broadcom
History Price: $3.43
In Stock: 14600
ACPL-M49T-500E Specification
Specification
Part No
ACPL-M49T-500E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
R2Coupler
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
32% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
ACPL-M49T-500E Related Parts
ACPL-P454-000E
ACPL-P454-000E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-020E
ACPL-P454-020E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-060E
ACPL-P454-060E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-500E
ACPL-P454-500E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-824-000E
ACPL-824-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-060E
ACPL-824-060E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-500E
ACPL-824-500E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-300E
ACPL-824-300E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-560E
ACPL-824-560E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-W00E
ACPL-824-W00E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-W60E
ACPL-824-W60E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-000E
ACPL-827-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-M49T-500E Compare Parts
  • ACPL-M49T-500E vs ACPL-W454-020E
  • ACPL-M49T-500E vs ACPL-K453-520E
  • ACPL-M49T-500E vs ACPL-K453-020E
  • ACPL-M49T-500E vs ACPL-W454-560E
  • ACPL-M49T-500E vs ACPL-W50L-560E
  • ACPL-M49T-500E vs ACPL-W50L-500E
  • ACPL-M49T-500E vs ACPL-W50L-060E
  • ACPL-M49T-500E vs ACPL-W454-500E
  • ACPL-M49T-500E vs ACPL-M43T-500E
  • ACPL-M49T-500E vs ACPL-W50L-000E
  • ACPL-M49T-500E vs ACPL-M51L-000E
  • ACPL-M49T-500E vs ACPL-M50L-560E
  • ACPL-M49T-500E vs ACPL-M50L-500E
  • ACPL-M49T-500E vs ACPL-M50L-060E
  • ACPL-M49T-500E vs ACPL-M50L-000E
  • ACPL-M49T-500E vs ACPL-M49U-500E
  • ACPL-M49T-500E vs ACPL-M49U-000E
  • ACPL-M49T-500E vs ACPL-M49T-560E
  • ACPL-M49T-500E vs ACPL-M49T-000E
  • ACPL-M49T-500E vs ACPL-M43U-500E
  • ACPL-M49T-500E vs ACPL-M51L-500E
  • ACPL-M49T-500E vs ACPL-M43T-560E
  • ACPL-M49T-500E vs ACPL-M51L-560E
  • ACPL-M49T-500E vs ACPL-M43T-500
  • ACPL-M49T-500E vs ACPL-M43T-000E
  • ACPL-M49T-500E vs ACPL-M43T
  • ACPL-M49T-500E vs ACPL-K70A-560E
  • ACPL-M49T-500E vs ACPL-K70A-500E
  • ACPL-M49T-500E vs ACPL-K54L-560E
  • ACPL-M49T-500E vs ACPL-M43U-000E
  • ACPL-M49T-500E vs ACPL-W454-060E
  • ACPL-M49T-500E vs ACPL-M51L-060E
  • ACPL-M49T-500E vs ACPL-W454-000E
  • ACPL-M49T-500E vs ACPL-P454-560E
  • ACPL-M49T-500E vs ACPL-P454-520E
  • ACPL-M49T-500E vs ACPL-K54L-000E
  • ACPL-M49T-500E vs ACPL-1772L
  • ACPL-M49T-500E vs ACPL-1770L-300
  • ACPL-M49T-500E vs ACPL-1770L-200
  • ACPL-M49T-500E vs ACPL-1770L-100
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!