8102801UC
8102801UC
Active
Description:  OPTOISO 1.5KV 2CH OPEN COL 16SMD
Manufacturer:  Broadcom
Datasheet:   8102801UC Datasheet
History Price: $99.71897
In Stock: 16600
8102801UC Specification
Specification
Part No
8102801UC
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
35ns, 35ns
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Butt Joint
Supplier Device Package
16-SMD Butt Joint
8102801UC Related Parts
8102805PC
8102805PC
Broadcom
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
8102805PA
8102805PA
Broadcom
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
81028032A
81028032A
Broadcom
OPTOISO 1.5KV 2CH OPN COL 20LCCC
8102802ZA
8102802ZA
Broadcom
OPTOISO 1.5KV OPEN COLL 8SMD GW
8102802PC
8102802PC
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8DIP
8102802PA
8102802PA
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8DIP
8102801EA
8102801EA
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
8102801TA
8102801TA
Broadcom
OPTOISO 1.5KV OPEN COLL 16SMD GW
8102801EC
8102801EC
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
8102804FC
8102804FC
Broadcom
OPTOISO 1.5KV OPEN COLL 16FLATPK
8102802YC
8102802YC
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
8102802YA
8102802YA
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
8102801UC Compare Parts
  • 8102801UC vs 8102801TA
  • 8102801UC vs 8102801EA
  • 8102801UC vs 8102802PA
  • 8102801UC vs 8102802PC
  • 8102801UC vs 8102802ZA
  • 8102801UC vs 81028032A
  • 8102801UC vs 8102805PA
  • 8102801UC vs 8102805PC
  • 8102801UC vs 8102801UA
  • 8102801UC vs 8102802YA
  • 8102801UC vs 8102802YC
  • 8102801UC vs 8102804FC
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.