☰
6N140A
6N140A
Active
Description:  OPTOISO 1.5KV 4CH DARLNG 16-DIP
Manufacturer:  Broadcom
Datasheet:   6N140A Datasheet
History Price: $104.59
In Stock: 28080
6N140A Specification
Specification
Part No
6N140A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
1500VDC
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 8µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
20V
Current - Output / Channel
40mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
10 mA
Vce Saturation (Max)
110mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
6N140A Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N140A Compare Parts
  • 6N140A vs 6N139#060
  • 6N140A vs 6N135#020
  • 6N140A vs 6N139#520
  • 6N140A vs 6N139#320
  • 6N140A vs 6N135#300
  • 6N140A vs 6N135#500
  • 6N140A vs 6N138#020
  • 6N140A vs 6N138#300
  • 6N140A vs 6N139#020
  • 6N140A vs 6N136WV
  • 6N140A vs 6N136W
  • 6N140A vs 6N136V
  • 6N140A vs 6N136V
  • 6N140A vs 6N136WV
  • 6N140A vs 6N136SD
  • 6N140A vs 6N138
  • 6N140A vs 6N138
  • 6N140A vs 6N138
  • 6N140A vs 6N136SV
  • 6N140A vs 6N135WV
  • 6N140A vs 6N138-X009
  • 6N140A vs 6N136S
  • 6N140A vs 6N136F
  • 6N140A vs 6N136
  • 6N140A vs 6N136SDV
  • 6N140A vs 6N138SDV
  • 6N140A vs 6N139(F)
  • 6N140A vs 6N139
  • 6N140A vs 6N138WV
  • 6N140A vs 6N138W
  • 6N140A vs 6N138-X007
  • 6N140A vs 6N138SV
  • 6N140A vs 6N138-X007T
  • 6N140A vs 6N138SD
  • 6N140A vs 6N138S
  • 6N140A vs 6N138F
  • 6N140A vs 6N138-X009T
  • 6N140A vs 6N135W
  • 6N140A vs 6N138V
  • 6N140A vs 6N136
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect