☰
4N55#200
4N55#200
Active
Description:  OPTOISO 1.5KV TRANS W/BASE 16DIP
Manufacturer:  Broadcom
Datasheet:   4N55#200 Datasheet
History Price: $99.75214
In Stock: 16910
4N55#200 Specification
Specification
Part No
4N55#200
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
1500VDC
Current Transfer Ratio (Min)
9% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
400ns, 1µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
18V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
4N55#200 Related Parts
4N55TXV
4N55TXV
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
4N55
4N55
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
4N55#300
4N55#300
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16SMD
4N55/883B
4N55/883B
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
4N55/883B#100
4N55/883B#100
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
4N55/883B#200
4N55/883B#200
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
4N55TXVB
4N55TXVB
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
4N55/883B#300
4N55/883B#300
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16SMD
4N55#100
4N55#100
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16SMD
4N55#200 Compare Parts
  • 4N55#200 vs 4N55TXVB
  • 4N55#200 vs 4N55/883B#200
  • 4N55#200 vs 4N55/883B#100
  • 4N55#200 vs 4N55/883B
  • 4N55#200 vs 4N55#300
  • 4N55#200 vs 4N55
  • 4N55#200 vs 4N55TXV
  • 4N55#200 vs 4N55#100
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci