Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog ZGP323HEH4816C
ZGP323HEH4816C
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 48SSOP
Manufacturer:
Zilog
Datasheet:
ZGP323HEH4816C Datasheet
History Price: Obsolete
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZGP323HEH4816C Specification
Specification
Part No
ZGP323HEH4816C
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8 GP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8
Core Size
8-Bit
Speed
8MHz
Connectivity
-
Peripherals
HLVD, POR, WDT
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
237 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
ZGP323HEH4816C PDF Datasheet
ZGP323HEH4816C Datasheet
Click and Download: ZGP323HEH4816C Datasheet
ZGP323HEH4816C Related Parts
ZGP323HAH2004C
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2004C00TR
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2004G
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2008C
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2008C00TR
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2008G
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2016C
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2016C00TR
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2016G
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2032C
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2032C00TR
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2032G
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HEH4816C Compare Parts
ZGP323HEH4816C vs ZGP323LSS2832C00TR
ZGP323HEH4816C vs ZGP323LSS2832C
ZGP323HEH4816C vs ZGP323LSS2816G
ZGP323HEH4816C vs ZGP323LSS2816C00TR
ZGP323HEH4816C vs ZGP323LSS2816C
ZGP323HEH4816C vs ZGP323LSS2808G
ZGP323HEH4816C vs ZGP323LSS2808C00TR
ZGP323HEH4816C vs ZGP323LSS2808C
ZGP323HEH4816C vs ZGP323LSS2804G
ZGP323HEH4816C vs ZGP323LSS2804C00TR
ZGP323HEH4816C vs ZGP323LSS2804C
ZGP323HEH4816C vs ZGP323LSS2032G
ZGP323HEH4816C vs ZGP323LSS2032C00TR
ZGP323HEH4816C vs ZGP323LSS2032C
ZGP323HEH4816C vs ZGP323LSS2016G
ZGP323HEH4816C vs ZGP323LSS2016C00TR
ZGP323HEH4816C vs ZGP323LSS2016C
ZGP323HEH4816C vs ZGP323LSS2008G
ZGP323HEH4816C vs ZGP323LSS2008C00TR
ZGP323HEH4816C vs ZGP323LSS2008C
ZGP323HEH4816C vs ZGP323LSS2004G
ZGP323HEH4816C vs ZGP323LSS2004C00TR
ZGP323HEH4816C vs ZGP323LSS2004C
ZGP323HEH4816C vs ZGP323LSP4032G
ZGP323HEH4816C vs ZGP323LSP4032C
ZGP323HEH4816C vs ZGP323LSP4016G
ZGP323HEH4816C vs ZGP323LSP4016C
ZGP323HEH4816C vs ZGP323LSP4008G
ZGP323HEH4816C vs ZGP323LSP4008C
ZGP323HEH4816C vs ZGP323LSP4004G
ZGP323HEH4816C vs ZGP323LSP4004C
ZGP323HEH4816C vs ZGP323LSP2832G
ZGP323HEH4816C vs ZGP323LSP2832C
ZGP323HEH4816C vs ZGP323LSP2816G
ZGP323HEH4816C vs ZGP323LSP2816C
ZGP323HEH4816C vs ZGP323LSP2808G
ZGP323HEH4816C vs ZGP323LSP2808C
ZGP323HEH4816C vs ZGP323LSP2804G
ZGP323HEH4816C vs ZGP323LSP2804C
ZGP323HEH4816C vs ZGP323LSP2032G
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!