Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog ZGP323HAP2016C
ZGP323HAP2016C
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 20DIP
Manufacturer:
Zilog
Datasheet:
ZGP323HAP2016C Datasheet
History Price: Obsolete
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZGP323HAP2016C Specification
Specification
Part No
ZGP323HAP2016C
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8 GP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8
Core Size
8-Bit
Speed
8MHz
Connectivity
-
Peripherals
HLVD, POR, WDT
Number of I/O
16
Program Memory Size
16KB (16K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
237 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
ZGP323HAP2016C PDF Datasheet
ZGP323HAP2016C Datasheet
Click and Download: ZGP323HAP2016C Datasheet
ZGP323HAP2016C Related Parts
ZGP323HAH2004C
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2004C00TR
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2004G
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2008C
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2008C00TR
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2008G
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2016C
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2016C00TR
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2016G
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2032C
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2032C00TR
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2032G
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAP2016C Compare Parts
ZGP323HAP2016C vs ZGP323LSS2832C00TR
ZGP323HAP2016C vs ZGP323LSS2832C
ZGP323HAP2016C vs ZGP323LSS2816G
ZGP323HAP2016C vs ZGP323LSS2816C00TR
ZGP323HAP2016C vs ZGP323LSS2816C
ZGP323HAP2016C vs ZGP323LSS2808G
ZGP323HAP2016C vs ZGP323LSS2808C00TR
ZGP323HAP2016C vs ZGP323LSS2808C
ZGP323HAP2016C vs ZGP323LSS2804G
ZGP323HAP2016C vs ZGP323LSS2804C00TR
ZGP323HAP2016C vs ZGP323LSS2804C
ZGP323HAP2016C vs ZGP323LSS2032G
ZGP323HAP2016C vs ZGP323LSS2032C00TR
ZGP323HAP2016C vs ZGP323LSS2032C
ZGP323HAP2016C vs ZGP323LSS2016G
ZGP323HAP2016C vs ZGP323LSS2016C00TR
ZGP323HAP2016C vs ZGP323LSS2016C
ZGP323HAP2016C vs ZGP323LSS2008G
ZGP323HAP2016C vs ZGP323LSS2008C00TR
ZGP323HAP2016C vs ZGP323LSS2008C
ZGP323HAP2016C vs ZGP323LSS2004G
ZGP323HAP2016C vs ZGP323LSS2004C00TR
ZGP323HAP2016C vs ZGP323LSS2004C
ZGP323HAP2016C vs ZGP323LSP4032G
ZGP323HAP2016C vs ZGP323LSP4032C
ZGP323HAP2016C vs ZGP323LSP4016G
ZGP323HAP2016C vs ZGP323LSP4016C
ZGP323HAP2016C vs ZGP323LSP4008G
ZGP323HAP2016C vs ZGP323LSP4008C
ZGP323HAP2016C vs ZGP323LSP4004G
ZGP323HAP2016C vs ZGP323LSP4004C
ZGP323HAP2016C vs ZGP323LSP2832G
ZGP323HAP2016C vs ZGP323LSP2832C
ZGP323HAP2016C vs ZGP323LSP2816G
ZGP323HAP2016C vs ZGP323LSP2816C
ZGP323HAP2016C vs ZGP323LSP2808G
ZGP323HAP2016C vs ZGP323LSP2808C
ZGP323HAP2016C vs ZGP323LSP2804G
ZGP323HAP2016C vs ZGP323LSP2804C
ZGP323HAP2016C vs ZGP323LSP2032G
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller