Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Zilog Z8L18220AEC00TR
Z8L18220AEC00TR
Obsolete
Embedded - Microprocessors
Description:
IC MPU ZIP 20MHZ 100VQFP
Manufacturer:
Zilog
Datasheet:
Z8L18220AEC00TR Datasheet
History Price: Obsolete
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8L18220AEC00TR Specification
Specification
Part No
Z8L18220AEC00TR
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
ZIP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8S180
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
20MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
100-LQFP
Z8L18220AEC00TR PDF Datasheet
Z8L18220AEC00TR Datasheet
Click and Download: Z8L18220AEC00TR Datasheet
Z8L18220AEC00TR Related Parts
Z8L18020FSC
Zilog
IC MPU Z180 20MHZ 80QFP
Z8L18020FSC00TR
Zilog
IC MPU Z180 20MHZ 80QFP
Z8L18020FSG
Zilog
IC MPU Z180 20MHZ 80QFP
Z8L18020PSC
Zilog
IC MPU Z180 20MHZ 64DIP
Z8L18020PSG
Zilog
IC MPU Z180 20MHZ 64DIP
Z8L18020VSC
Zilog
IC MPU Z180 20MHZ 68PLCC
Z8L18020VSC00TR
Zilog
IC MPU Z180 20MHZ 68PLCC
Z8L18020VSG
Zilog
IC MPU Z180 20MHZ 68PLCC
Z8L18220AEC
Zilog
IC MPU ZIP 20MHZ 100VQFP
Z8L18220AEG
Zilog
IC MPU ZIP 20MHZ 100VQFP
Z8L18220ASC
Zilog
IC MPU ZIP 20MHZ 100VQFP
Z8L18220ASC00TR
Zilog
IC MPU ZIP 20MHZ 100VQFP
Z8L18220AEC00TR Compare Parts
Z8L18220AEC00TR vs Z8L38210ASC
Z8L18220AEC00TR vs Z8L18220FSG
Z8L18220AEC00TR vs Z8L18220FSC00TR
Z8L18220AEC00TR vs Z8L18220FSC
Z8L18220AEC00TR vs Z8L18220ASG
Z8L18220AEC00TR vs Z8L18220ASC00TR
Z8L18220AEC00TR vs Z8L18220ASC
Z8L18220AEC00TR vs Z8L18220AEG
Z8L18220AEC00TR vs Z8L18220AEC
Z8L18220AEC00TR vs Z8L18020VSG
Z8L18220AEC00TR vs Z8L18020VSC00TR
Z8L18220AEC00TR vs Z8L18020VSC
Z8L18220AEC00TR vs Z8L18020PSG
Z8L18220AEC00TR vs Z8L18020PSC
Z8L18220AEC00TR vs Z8L18020FSG
Z8L18220AEC00TR vs Z8L18020FSC00TR
Z8L18220AEC00TR vs Z8L18020FSC
Z8L18220AEC00TR vs Z8L38210FSG
Z8L18220AEC00TR vs Z8L38210FSC
Z8L18220AEC00TR vs Z8L18020VSG00TR
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok