Z8E00110PEG
Z8E00110PEG
Obsolete
Description:  IC MCU 8BIT 1KB OTP 18DIP
Manufacturer:  Zilog
Datasheet:   Z8E00110PEG Datasheet
History Price: Obsolete
In Stock: 9700
Z8E00110PEG Specification
Specification
Part No
Z8E00110PEG
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8 Plus
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8
Core Size
8-Bit
Speed
10MHz
Connectivity
-
Peripherals
PWM, WDT
Number of I/O
13
Program Memory Size
1KB (1K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
Z8E00110PEG PDF Datasheet
Z8E00110PEG Related Parts
Z8E00010HEC
Z8E00010HEC
Zilog
IC MCU 8BIT 512B OTP 20SSOP
Z8E00010HEC00TR
Z8E00010HEC00TR
Zilog
IC MCU 8BIT 512B OTP 20SSOP
Z8E00010HEG
Z8E00010HEG
Zilog
IC MCU 8BIT 512B OTP 20SSOP
Z8E00010HSC
Z8E00010HSC
Zilog
IC MCU 8BIT 512B OTP 20SSOP
Z8E00010HSC00TR
Z8E00010HSC00TR
Zilog
IC MCU 8BIT 512B OTP 20SSOP
Z8E00010HSG
Z8E00010HSG
Zilog
IC MCU 8BIT 512B OTP 20SSOP
Z8E00010PEC
Z8E00010PEC
Zilog
IC MCU 8BIT 512B OTP 18DIP
Z8E00010PEG
Z8E00010PEG
Zilog
IC MCU 8BIT 512B OTP 18DIP
Z8E00010PSC
Z8E00010PSC
Zilog
IC MCU 8BIT 512B OTP 18DIP
Z8E00010PSG
Z8E00010PSG
Zilog
IC MCU 8BIT 512B OTP 18DIP
Z8E00010SEC
Z8E00010SEC
Zilog
IC MCU 8BIT 512B OTP 18SOIC
Z8E00010SEC00TR
Z8E00010SEC00TR
Zilog
IC MCU 8BIT 512B OTP 18SOIC
Z8E00110PEG Compare Parts
  • Z8E00110PEG vs Z8E00110SSC00TR
  • Z8E00110PEG vs Z8E00110SSC
  • Z8E00110PEG vs Z8E00110SEG
  • Z8E00110PEG vs Z8E00110SEC00TR
  • Z8E00110PEG vs Z8E00110SEC
  • Z8E00110PEG vs Z8E00110PSG
  • Z8E00110PEG vs Z8E00110PSC
  • Z8E00110PEG vs Z8E00110PEC
  • Z8E00110PEG vs Z8E00110HSG
  • Z8E00110PEG vs Z8E00110HSC00TR
  • Z8E00110PEG vs Z8E00110HSC
  • Z8E00110PEG vs Z8E00110HEG
  • Z8E00110PEG vs Z8E00110HEC00TR
  • Z8E00110PEG vs Z8E00110HEC
  • Z8E00110PEG vs Z8E00010SSG
  • Z8E00110PEG vs Z8E00010SSC00TR
  • Z8E00110PEG vs Z8E00010SSC
  • Z8E00110PEG vs Z8E00010SEG
  • Z8E00110PEG vs Z8E00010SEC00TR
  • Z8E00110PEG vs Z8E00010SEC
  • Z8E00110PEG vs Z8E00010PSG
  • Z8E00110PEG vs Z8E00010PSC
  • Z8E00110PEG vs Z8E00010PEG
  • Z8E00110PEG vs Z8E00010PEC
  • Z8E00110PEG vs Z8E00010HSG
  • Z8E00110PEG vs Z8E00010HSC00TR
  • Z8E00110PEG vs Z8E00010HSC
  • Z8E00110PEG vs Z8E00010HEG
  • Z8E00110PEG vs Z8E00010HEC00TR
  • Z8E00110PEG vs Z8E00010HEC
  • Z8E00110PEG vs Z8E00010SSG00TR
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.